location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens Accu S45 Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accu Siemens S45
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L36880-N4501-A100
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:42:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Siemens Accu S45 Battery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Lithium-Ion (Li-Ion)
  • - 840 mAh
Long product name Siemens Accu S45 Battery :
The short editorial description of Siemens Accu S45 Battery

Accu Li-Ion 840mAh battery for S45, ME45
More>>>
Siemens Accu S45 Battery:
The official marketing text of Siemens Accu S45 Battery as supplied by the manufacturer

Li-Ion battrey for S45, ME45

Short summary description Siemens Accu S45 Battery:
This short summary of the Siemens Accu S45 Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens Accu S45, Battery, Lithium-Ion (Li-Ion), 840 mAh, 300 h, 0.952 oz (27 g)

Long summary description Siemens Accu S45 Battery:
This is an auto-generated long summary of Siemens Accu S45 Battery based on the first three specs of the first five spec groups.

Siemens Accu S45. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 840 mAh. Weight: 0.952 oz (27 g)

Features
Product type *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
840 mAh
Features
Battery life (max)
300 h
Weight & dimensions
Weight
0.952 oz (27 g)
Brand Image Article code product Stock Price from
Siemens Accu EBA-650 Battery Siemens Accu EBA-650 Battery
(show image)
L36880-N7701-A600 Accu Siemens EBA-650 0.00
(excl. VAT)
0 (incl. VAT)
Siemens Accu EBA-540 Battery Siemens Accu EBA-540 Battery
(show image)
L36880-N6501-A100 Accu Siemens EBA-540 0.00
(excl. VAT)
0 (incl. VAT)
Siemens Accu C35i Battery Siemens Accu C35i Battery
(show image)
L36880-N4001-A101 Accu Siemens C35i 0.00
(excl. VAT)
0 (incl. VAT)
Siemens Accu CX65/M65/S65 Battery Siemens Accu CX65/M65/S65 Battery
(show image)
L36880-N7101-A111 Accu Siemens CX65/M65/S65 0.00
(excl. VAT)
0 (incl. VAT)
Siemens Accu CL50 Battery Siemens Accu CL50 Battery
(show image)
L36880-N6901-A108 Accu Siemens CL50 0.00
(excl. VAT)
0 (incl. VAT)
Siemens L36880-N6881-A101 mobile phone spare part Battery Siemens L36880-N6881-A101 mobile phone spare part Battery
(show image)
L36880-N6881-A101 L36880-N6881-A101 0.00
(excl. VAT)
0 (incl. VAT)