location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Easy8 GC240/25 ironing board 47.2 x 17.7" (1200 x 450 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Easy8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ironing board GC240/25
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC240/25 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103575931 show
Category:
Long, narrow board covered with soft material and folding legs, on which clothes, sheets, etc. are ironed.
Ironing Boards Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2024 21:55:04
The date of the most recent change of the data-sheet in Icecat's system
Quick start guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Easy8 GC240/25 ironing board 47.2 x 17.7" (1200 x 450 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - With ShoulderWing System
Long product name Philips Easy8 GC240/25 ironing board 47.2 x 17.7" (1200 x 450 mm) :
The short editorial description of Philips Easy8 GC240/25 ironing board 47.2 x 17.7" (1200 x 450 mm)

6 Settings, 8.8kg
More>>>
Philips Easy8 GC240/25 ironing board 47.2 x 17.7" (1200 x 450 mm):
The official marketing text of Philips Easy8 GC240/25 ironing board 47.2 x 17.7" (1200 x 450 mm) as supplied by the manufacturer

8 Clever solutions for truly easy ironing

With unique ShoulderWing System

The ironing board plays an important role in the ironing experience. The new Philips
ironing board has thought about every detail to make your ironing truly easy. The unique
board includes 8 clever solutions that solve all ironing hassles.

Fast ironing

- Easy shirt ironing: unique ShoulderWing System
- Smoother gliding with multi-layered board cover
- Iron more in one go: XL board shape

Convenient ironing

- Keep the cord out of the way: special cord holder
- Hang garments after ironing: convenient hanging rail
- Keep your belongings close: unique storage basket

Safe ironing

- Perfect combination with steam generators: XL iron tray
- Designed for safety: child and transport lock

Short summary description Philips Easy8 GC240/25 ironing board 47.2 x 17.7" (1200 x 450 mm):
This short summary of the Philips Easy8 GC240/25 ironing board 47.2 x 17.7" (1200 x 450 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Easy8 GC240/25, Cotton, 47.2 x 17.7" (1200 x 450 mm), 27.6" (70 cm), 37" (94 cm), 63 x 19.7 x 4.72" (1600 x 500 x 120 mm), 19.4 lbs (8.8 kg)

Long summary description Philips Easy8 GC240/25 ironing board 47.2 x 17.7" (1200 x 450 mm):
This is an auto-generated long summary of Philips Easy8 GC240/25 ironing board 47.2 x 17.7" (1200 x 450 mm) based on the first three specs of the first five spec groups.

Philips Easy8 GC240/25. Cover material: Cotton. Board size (W x D): 47.2 x 17.7" (1200 x 450 mm), Height (min): 27.6" (70 cm), Height (max): 37" (94 cm). Dimensions (W x D x H): 4.72 x 20.1 x 62.6" (12 x 51 x 159 cm)

Performance
Cover material *
Cotton
Number of height positions
6
Dimensions (W x D x H)
4.72 x 20.1 x 62.6" (12 x 51 x 159 cm)
Weight & dimensions
Board size (W x D) *
47.2 x 17.7" (1200 x 450 mm)
Weight & dimensions
Height (min)
27.6" (70 cm)
Height (max)
37" (94 cm)
Product dimensions when closed (WxDxH)
63 x 19.7 x 4.72" (1600 x 500 x 120 mm)
Weight
19.4 lbs (8.8 kg)
Country Distributor
Deutschland 1 distributor(s)