location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO Mobile V Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO Mobile V5535
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:EM81V5535BD4GB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Pentium Mobile T2330 1.6 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 160 GB DVD±RW
  • - MiRage 3+
  • - Windows Vista Business
Long product name Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Business :
The short editorial description of Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Business

ESPRIMO Mobile V5535, Intel Pentium Dual Core T2330 (1.6GHz), 2x1GB, 160GB, DVD-R/W (super multi), 15.4" WXGA, WLAN, Vista Business, Twinload - OFFICE READY
More>>>
Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Business:
The official marketing text of Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Business as supplied by the manufacturer

ESPRIMO Mobile V Value Line is the versatile all-rounder professional notebook for the price-conscious, casual user. These notebooks strikes the balance between robust performance and mobility at very attractive price. A brilliant 15.4-inch widescreen plus ergonomic full-sized ensures maximum working comfort both on the road and in the office.
The products are constantly refreshed to ensure latest technology especially for small and medium enterprises. It features a built-in optical drive and, of course, modem, LAN and Wireless LAN is integrated for easy connectivity. Several models offer also embedded UMTS.

Short summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Business:
This short summary of the Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535, Intel Pentium Mobile, 1.6 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Business:
This is an auto-generated long summary of Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Business based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535. Processor family: Intel Pentium Mobile, Processor model: T2330, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: MiRage 3+. Operating system installed: Windows Vista Business. Weight: 5.95 lbs (2.7 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
T2330
Processor cores
2
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
533 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Pentium T2000 Series for Mobile
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
MiRage 3+
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
Realtek ALC268
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLA4K
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
32432
Conflict-Free processor
No
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
14.2" (360 mm)
Depth
10.2" (260 mm)
Height
1.54" (39 mm)
Weight *
5.95 lbs (2.7 kg)
Other features
Wireless technology
IEEE 802.11b/g
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:24:47
Uk has collected 5 expert reviews for Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel Pentium Mobile T2330 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB MiRage 3+ Windows Vista Business and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-05-28 01:24:47
Fujitsu Siemens Esprimo Mobile V5535 is a business laptop with a smart, two-tone design that really stands out in this group. Sadly, build quality isnt quite up to the standard wed expect at this price. The DVD drive tray isnt flush with the cas...
60%
Country Distributor
United Kingdom 1 distributor(s)