location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta pagepro 4650EN 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
pagepro 4650EN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A0DX021
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:48:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Konica Minolta pagepro 4650EN 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 34 ppm
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 550 sheets Total output capacity: 500 sheets
  • - Internal memory: 128 MB
Long product name Konica Minolta pagepro 4650EN 1200 x 1200 DPI A4 :
The short editorial description of Konica Minolta pagepro 4650EN 1200 x 1200 DPI A4

pagepro 4650EN: monochrome laser printer, 128MB, 34ppm, 1200dpi, A4
More>>>
Short summary description Konica Minolta pagepro 4650EN 1200 x 1200 DPI A4:
This short summary of the Konica Minolta pagepro 4650EN 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta pagepro 4650EN, Laser, 1200 x 1200 DPI, A4, 34 ppm

Long summary description Konica Minolta pagepro 4650EN 1200 x 1200 DPI A4:
This is an auto-generated long summary of Konica Minolta pagepro 4650EN 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Konica Minolta pagepro 4650EN. Print technology: Laser. Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:15:07
Uk has collected 4 expert reviews for Konica Minolta pagepro 4650EN 1200 x 1200 DPI A4 and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
itreviews.com
Updated:
2011-08-01 21:15:07
The PagePro 4650EN is a robust and serviceable office laser printer, with flexible paper handling and a low total cost of ownership. There are a couple of features missing, most notably a duplex facility and the necessary memory for direct printing, b...
0%
itpro.co.uk
Updated:
2011-08-01 21:15:07
A robust, workgroup laser printer, with twin paper trays and multiple connections as standard, but no duplexer or direct print - both are options. Print speed isnt up to manufacturers claims but print quality is good and maintenance is straightforwar...
Bottom line A robust, workgroup laser printer, with twin paper trays and multiple connections as standard, but no duplexer or direct print - both are options. Print speed isnt up to manufacturers claims but print quality is good and maintenance is straightforwar...
67%
trustedreviews.com
Updated:
2011-08-01 21:15:07
A general-purpose office laser printer needs to offer more than a personal or SOHO machine. It's likely to be used by more than one person so it needs to be quicker at printing and it needs network connectivity. It will also benefit from a larger capacity...
60%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)