location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Slim Piano Black N keyboard USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard Slim Piano Black N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K370-L245
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu Slim Piano Black N keyboard USB :
The short editorial description of Fujitsu Slim Piano Black N keyboard USB

Keyboard Slim Piano Black N
More>>>
Fujitsu Slim Piano Black N keyboard USB:
The official marketing text of Fujitsu Slim Piano Black N keyboard USB as supplied by the manufacturer

The Keyboard Slim Piano Black is made for everyone loving the very special. It’s a real eye-catcher on any desk. With its stunning glossy black design in a slim form factor it looks really exquisite. The white LEDs make it something special. Of course the writing and working comfort is as great as the look: additional function keys provide fast access e.g. to e-mail, Internet and volume functions and more.

Short summary description Fujitsu Slim Piano Black N keyboard USB:
This short summary of the Fujitsu Slim Piano Black N keyboard USB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Keyboard Slim Piano Black N, Wired, USB, Black

Long summary description Fujitsu Slim Piano Black N keyboard USB:
This is an auto-generated long summary of Fujitsu Slim Piano Black N keyboard USB based on the first three specs of the first five spec groups.

Fujitsu Keyboard Slim Piano Black N. Connectivity technology: Wired, Device interface: USB. Cable length: 78.7" (2 m). Product color: Black

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Design
Product color *
Black
Features
Cable length
78.7" (2 m)
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
18.5 x 7.52 x 0.748" (470 x 191 x 19 mm)
Keyboard weight
32.5 oz (920 g)