location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML12264 projector lamp 230 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML12264
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML12264
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045283802
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:55:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts ML12264 projector lamp 230 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Guarantee: 12 months
Long product name CoreParts ML12264 projector lamp 230 W :
The short editorial description of CoreParts ML12264 projector lamp 230 W

Projector Lamp for NEC 230 Watt, 2000 Hours fit for NEC Projector U260W, U250X, U250XG, U260WG
More>>>
Short summary description CoreParts ML12264 projector lamp 230 W:
This short summary of the CoreParts ML12264 projector lamp 230 W data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts ML12264, 230 W, 2000 h, NEC, U250X, U250XG, U260W, U260WG

Long summary description CoreParts ML12264 projector lamp 230 W:
This is an auto-generated long summary of CoreParts ML12264 projector lamp 230 W based on the first three specs of the first five spec groups.

CoreParts ML12264. Bulb power: 230 W, Service life of lamp: 2000 h, Brand compatibility: NEC, Compatibility: U250X, U250XG, U260W, U260WG, Country of origin: China

Brand Image Article code product Stock Price from
NEC

NEC NP19LP projector lamp
(show image)
NP19LP NP19LP 0.00
(excl. VAT)
0 (incl. VAT)
Electrified

Electrified NP19LP projector lamp 230 W
(show image)
NP19LP NP19LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP19LP projector lamp 230 W
(show image)
60003129 NP19LP 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11200 projector lamp 180 W
(show image)
ML11200 ML11200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)