location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 512MB Sport Audio Player 0.512 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
512MB Sport Audio Player
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAS250/00
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 512MB Sport Audio Player 0.512 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 0.512 GB
  • - LCD
  • - 80 dB Equalizer
  • - FM radio
  • - Continuous audio playback time: 12 h Lithium-Ion (Li-Ion)
Long product name Philips 512MB Sport Audio Player 0.512 GB :
The short editorial description of Philips 512MB Sport Audio Player 0.512 GB

512MB Sport Audio Player
More>>>
Philips 512MB Sport Audio Player 0.512 GB:
The official marketing text of Philips 512MB Sport Audio Player 0.512 GB as supplied by the manufacturer

The MP3MAX is pure solid-state which means no moving parts for 100% skip-free wearable sport audio.

Designed with athlete insights and technology innovations the product can be worn securely on the arm or around the waist. The five-key remote control waist belt provides the user with an easy to operate interface, secure fit and comfort on the move.

Featuring 250 songs of skip-free audio, and a FM radio with 10 station presets onboard, you'll never run out of new music to inspire you daily workouts.

Add a dedicated stopwatch, a state-of-the-art illumination technology strobe light that enhances the users visibility in low light conditions and you've got the ultimate wearable sport audio player that combines music, workout features and sport-tested durability.

Short summary description Philips 512MB Sport Audio Player 0.512 GB:
This short summary of the Philips 512MB Sport Audio Player 0.512 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 512MB Sport Audio Player, 0.512 GB, LCD, FM radio, 2.47 oz (70 g)

Long summary description Philips 512MB Sport Audio Player 0.512 GB:
This is an auto-generated long summary of Philips 512MB Sport Audio Player 0.512 GB based on the first three specs of the first five spec groups.

Philips 512MB Sport Audio Player. Total storage capacity: 0.512 GB. Display: LCD. FM radio. Continuous audio playback time: 12 h. Weight: 2.47 oz (70 g)

Storage
Player media type *
Flash memory
Total storage capacity *
0.512 GB
Display
Display *
LCD
Audio
Output power per channel
5 mW
Signal-to-Noise Ratio (SNR)
80 dB
Frequency range
20 - 20000 Hz
Equalizer
Yes
Equalizer bands quantity
4
Radio
FM radio *
Yes
FM band range
87.5 - 108 MHz
Preset stations quantity
10
Record modes
Voice recording *
No
Power
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time *
12 h
System requirements
Minimum RAM
256 MB
Minimum processor speed
300 MHz
Minimum system requirements
CD-ROM
Weight & dimensions
Weight
2.47 oz (70 g)
Packaging content
Bundled software
Musicmatch Jukebox Philips Media Manager
Other features
Minimum storage drive space
1000 MB
I/O ports
Headphone out(3.5mm) USB jack(5-pin)
Dimensions (WxDxH)
2.8 x 2.8 x 1.04" (71 x 71 x 26.5 mm)
File type
MP3, WMA
Compatible operating systems
Windows 98SE/Me/2000/XP
Output power description
5
Brand Image Article code product Stock Price from
Philips 256MB Digital Audio Player 0.256 GB Philips 256MB Digital Audio Player 0.256 GB
(show image)
PSA220/00 256MB Digital Audio Player
Philips 256MB Sport Audio Player 0.256 GB Red, White Philips 256MB Sport Audio Player 0.256 GB Red, White
(show image)
PSA260/00 256MB Sport Audio Player