Lenovo logo

Lenovo ThinkCentre A55 Intel® Core™2 Duo E6420 1 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows XP Professional Tower PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72899
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
One year parts and labour, Customer Carry-in.
Long product name Lenovo ThinkCentre A55 Intel® Core™2 Duo E6420 1 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows XP Professional Tower PC:

ThinkCentre A55, Intel® Core 2 Duo Processor E6420, 1GB, 250GB 7200RPM SATA HDD, no diskette drive, PCI/PCIe Tower (4x4), Intel Graphics Media Accelerator 3000, DVI-I connection adapter, DVD Recordable, Broadcom Gigabit Ethernet, Windows XP Professional

Lenovo ThinkCentre A55 Intel® Core™2 Duo E6420 1 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows XP Professional Tower PC:

The ThinkCentre A55 models provide impressive multitasking performance. And with a host of unique ThinkVantage Technologies and design features, this competitively priced desktop combines robust security with outstanding quality to deliver exceptional overall value.

Short summary description Lenovo ThinkCentre A55 Intel® Core™2 Duo E6420 1 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows XP Professional Tower PC:

Lenovo ThinkCentre A55, 2.13 GHz, Intel® Core™2 Duo, 1 GB, 250 GB, DVD±RW, Windows XP Professional

Long summary description Lenovo ThinkCentre A55 Intel® Core™2 Duo E6420 1 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows XP Professional Tower PC:

Lenovo ThinkCentre A55. Processor frequency: 2.13 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6420. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Power supply: 280 W. Chassis type: Tower. Product type: PC. Weight: 24 lbs (10.9 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.