location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon UV-58MM Filter f EOS 2.28" (5.8 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UV-58MM Filter f EOS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2605A001 show
Show alternative article codes used in the online market place
Category:
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
Camera Lens Filters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:42:12
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon UV-58MM Filter f EOS 2.28" (5.8 cm) :
The short editorial description of Canon UV-58MM Filter f EOS 2.28" (5.8 cm)

UV-58MM Filter f EOS
More>>>
Canon UV-58MM Filter f EOS 2.28" (5.8 cm):
The official marketing text of Canon UV-58MM Filter f EOS 2.28" (5.8 cm) as supplied by the manufacturer

Canon filters are available for nearly every EF lens. Whether it's protection from the elements or the effects of a circular polarizer, Canon filters enhance images and protect your investment. UV filter is a colorless filter, which absorbs ultraviolet radiation without affecting visible light. It is effective for reducing distant haze in landscape pictures taken on sunny days, especially when using black-and-white film. The filter has no effect on exposure and little effect on color temperature and can be used as a protective filter.

Short summary description Canon UV-58MM Filter f EOS 2.28" (5.8 cm):
This short summary of the Canon UV-58MM Filter f EOS 2.28" (5.8 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon UV-58MM Filter f EOS, 2.28" (5.8 cm)

Long summary description Canon UV-58MM Filter f EOS 2.28" (5.8 cm):
This is an auto-generated long summary of Canon UV-58MM Filter f EOS 2.28" (5.8 cm) based on the first three specs of the first five spec groups.

Canon UV-58MM Filter f EOS. Filter size: 2.28" (5.8 cm), Product color: Black

Features
Filter size *
2.28" (5.8 cm)
Features
Product color
Black
Brand Image Article code product Stock Price from
Canon Filter Set 52mm UV f EOS 300D 2.05" (5.2 cm) Canon Filter Set 52mm UV f EOS 300D 2.05" (5.2 cm)
(show image)
2589A001 Filter Set 52mm UV f EOS 300D 0.00
(excl. VAT)
0 (incl. VAT)
Canon Filter set 46U 1.81" (4.6 cm) Canon Filter set 46U 1.81" (4.6 cm)
(show image)
3095A001 Filter set 46U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)