location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlight 580EX f PowerShot

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlight 580EX f PowerShot
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9445A002
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:42:11
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Speedlight 580EX f PowerShot :
The short editorial description of Canon Speedlight 580EX f PowerShot

580EX - Speedlite for powershot a high & flash unit for the digital age with enhanced basic features
More>>>
Canon Speedlight 580EX f PowerShot:
The official marketing text of Canon Speedlight 580EX f PowerShot as supplied by the manufacturer

Combining the strengths of its predecessor 550EX while providing additional functions at higher speeds, the SPEEDLITE 580EX is Canon's new flagship flash unit featuring a higher maximum guide number, shorter recycle time, autozoom control for image sensor size, and design improvements for easier handling by digital SLR users ranging from professional to advanced amateur.

Short summary description Canon Speedlight 580EX f PowerShot:
This short summary of the Canon Speedlight 580EX f PowerShot data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Speedlight 580EX f PowerShot, 13.2 oz (375 g)

Long summary description Canon Speedlight 580EX f PowerShot:
This is an auto-generated long summary of Canon Speedlight 580EX f PowerShot based on the first three specs of the first five spec groups.

Canon Speedlight 580EX f PowerShot. Approx. number of flashes: FP Flash, TTL, E-TTL, E-TTL II, Guide number (ISO 100, set at 35mm zoom): 2283.5" (58 m), Focal length range: 24 - 105 mm. Power supply type: AA. Weight: 13.2 oz (375 g), Dimensions (WxDxH): 2.95 x 4.49 x 5.28" (75 x 114 x 134 mm)

Features
Approx. number of flashes
FP Flash, TTL, E-TTL, E-TTL II
Guide number (ISO 100, set at 35mm zoom)
2283.5" (58 m)
Focal length range
24 - 105 mm
Power
Power supply type
AA
Number of batteries supported
4
Weight & dimensions
Weight *
13.2 oz (375 g)
Dimensions (WxDxH)
2.95 x 4.49 x 5.28" (75 x 114 x 134 mm)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:59:11
Uk has collected 4 expert reviews for Canon Speedlight 580EX f PowerShot and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
digital-photography-school.com
Updated:
2017-03-01 06:59:11
As Canon continues to expand the Speedlite family, more photographers struggle to know which flash to buy.So let’s take a quick run through the current Speedlite lineup, from low end to high end, to see if we can determine which flash is right for you...
0%
photo.net
Updated:
2017-03-01 06:59:11
The new Canon Speedlite 580EX is that latest in Canons evolution of high end, shoe mount, speedites. From the 430EZ to the 540EZ, 550EX and now the 580EX, power output and features have increased. The new 580EX is, of course, E-TTL (and E-TTL II) com...
0%
The-digital-picture.com
Updated:
2017-03-01 06:59:11
The Canon Speedlite 580EX Flash contains a superset of the features found in the Canon Speedlite 550EX E-TTL Flash in a smaller, lighter and more modern designed housing. Canons Press Release contains lots of good information (recommended reading) ab...
0%
Howstuffworks.com
Updated:
2017-03-01 06:59:11
The Canon Speedlite 580EX is the top model of the hot shoe flash units offered by Canon for use with their latest film and digital cameras. It replaces the Speedlite 550EX and offers a smaller body, more flash power, faster recycling, consistent color...
100%
Brand Image Article code product Stock Price from
Canon Speedlite 220EX Black Canon Speedlite 220EX Black
(show image)
2262A011 Speedlite 220EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon MR-14EX Macro flash Black Canon MR-14EX Macro flash Black
(show image)
2356A003 MR-14EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon SPEEDLITE EOS - 550EX Black Canon SPEEDLITE EOS - 550EX Black
(show image)
2261A018 SPEEDLITE EOS - 550EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon Soft Case 550EX Black Canon Soft Case 550EX Black
(show image)
2324A001 Soft Case 550EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon Speedlite 220EX Black Canon Speedlite 220EX Black
(show image)
2262A017 Speedlite 220EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon SPEEDLITE 550EX Canon SPEEDLITE 550EX
(show image)
2261A019 SPEEDLITE 550EX 0.00
(excl. VAT)
0 (incl. VAT)