location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother RJ-4040 POS printer 203 x 200 DPI Wired & Wireless Mobile printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RJ-4040
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RJ-4040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766708418
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 20:35:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother RJ-4040 POS printer 203 x 200 DPI Wired & Wireless Mobile printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mobile printer
  • - 203 x 200 DPI
  • - Connectivity technology: Wired & Wireless
  • - USB port Wi-Fi
  • - Built-in barcodes
  • - Black
  • - 30 oz (850 g)
Long product name Brother RJ-4040 POS printer 203 x 200 DPI Wired & Wireless Mobile printer :
The short editorial description of Brother RJ-4040 POS printer 203 x 200 DPI Wired & Wireless Mobile printer

RJ-4040 - 127 mm/sec, WLAN, USB 2.0
More>>>
Brother RJ-4040 POS printer 203 x 200 DPI Wired & Wireless Mobile printer:
The official marketing text of Brother RJ-4040 POS printer 203 x 200 DPI Wired & Wireless Mobile printer as supplied by the manufacturer

The RJ-4040 enables field based workers to print 4" sized high quality documents and labels in tough conditions. Fast, light and tough, this mobile printer is easy to use and ideal for printing customer invoices, on-the-spot notices or fines, shipping labels and statements of work.

As well as featuring a compact robust design, the printer is packed with features. Offering a fast print speed of 5ips/127mm per second, the machine also offers a wide range of connectivity options including USB, serial and wireless.

With direct thermal technology there is no ink or toner required, the printer is perfect for workers on the go. The machine comes with IP54 certification (an ingress protection rating, which offers protection against dust and water sprayed from all directions), has undergone 6" drop tests and weighs just 850g, ensuring employees aren't struggling with bulky kit.

Short summary description Brother RJ-4040 POS printer 203 x 200 DPI Wired & Wireless Mobile printer:
This short summary of the Brother RJ-4040 POS printer 203 x 200 DPI Wired & Wireless Mobile printer data-sheet is auto-generated and uses the product title and the first six key specs.

Brother RJ-4040, Mobile printer, 203 x 200 DPI, 127 mm/sec, 4.09" (10.4 cm), Wired & Wireless, CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN13, EAN8, Interleaved 2/5, MaxiCode, PDF417,...

Long summary description Brother RJ-4040 POS printer 203 x 200 DPI Wired & Wireless Mobile printer:
This is an auto-generated long summary of Brother RJ-4040 POS printer 203 x 200 DPI Wired & Wireless Mobile printer based on the first three specs of the first five spec groups.

Brother RJ-4040. Type: Mobile printer, Maximum resolution: 203 x 200 DPI, Print speed: 127 mm/sec. Maximum printing width: 4.09" (10.4 cm). Connectivity technology: Wired & Wireless. Built-in barcodes: CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN13, EAN8, Interleaved 2/5, MaxiCode, PDF417,..., Flash memory: 16 MB, RAM capacity: 32 GB. Product color: Black

Printing
Maximum resolution
203 x 200 DPI
Print speed
127 mm/sec
Type *
Mobile printer
Paper handling
Maximum printing width
4.09" (10.4 cm)
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Bluetooth
No
Connectivity technology *
Wired & Wireless
Serial ports quantity
1
Network
Wi-Fi *
Yes
Features
Built-in barcodes *
CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN13, EAN8, Interleaved 2/5, MaxiCode, PDF417, POSTNET, UPC-A, UPC-E
Flash memory
16 MB
Features
RAM capacity
32 GB
Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
30 oz (850 g)
Packaging content
Drivers included
Yes
Logistics data
Harmonized System (HS) code
84433210
Other features
Dimensions (WxDxH)
6.38 x 6.93 x 3.03" (162 x 176 x 77 mm)
Country Distributor
Nederland 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Belgium 3 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)