location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery 3679 printer label White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3679
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3679
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4004182036792
Category:
Print your own professional looking labels!
Printer Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2021 09:53:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Avery 3679 printer label White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - Material: Paper
  • - Print technology: Laser/Inkjet
  • - Labels per pack: 1000 pc(s)
More>>>
Short summary description Avery 3679 printer label White:
This short summary of the Avery 3679 printer label White data-sheet is auto-generated and uses the product title and the first six key specs.

Avery 3679, White, Paper, Laser/Inkjet, 97 x 55 mm, 1000 pc(s)

Long summary description Avery 3679 printer label White:
This is an auto-generated long summary of Avery 3679 printer label White based on the first three specs of the first five spec groups.

Avery 3679. Product color: White, Material: Paper, Print technology: Laser/Inkjet. Label size: 97 x 55 mm. Labels per pack: 1000 pc(s)

Brand Image Article code product Stock Price from
Avery

Avery 3418 printer label White Self-adhesive printer label
(show image)
3418 General Usage Labels, White, 200 x 297 mm 0.00
(excl. VAT)
0 (incl. VAT)