NETGEAR logo

NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113317
Info modified on:
21 Oct 2022, 10:14:07
Guarantee:
2 years
Long product name NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch:

24-port 10 100 Mbps Ethernet Switch. Auto speed sensing. Rack mount kit included.

NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch:

Need a quantum leap in office network capability? NETGEAR delivers a cost-effective solution – the JFS524. This unmanaged 10/100 Fast Ethernet switch provides expanded connectivity for small office networks so users no longer have to compete with each other for bandwidth. All of the essential features – automatic speed and full/half duplex sensing, 200 Mbps throughput per port, Auto Uplink™ – are included, but at an economical price that a
value-conscious business owner can't ignore.

Frugal
Twenty-four ports of speed and capacity at a modest price, with no compromising on quality – that's what you can expect from NETGEAR's hardworking JFS524.

Skillful
Switched 10/100 ports provide private bandwidth for PCs, servers, or hubs, and support 200 Mbps of throughput. Each port delivers 200 Mbps of network speed in full-duplex mode.

Alert
Ever-vigilant, the JFS524 begins to operate as soon as it's powered on – with no configuration required. All 24 ports deliver automatic speed and full/half duplex sensing, plus Auto Uplink™, which adjusts for straight- through or crossover cables to make the right link.

Obliging
This rugged metal unit is conveniently compact for an uncluttered desktop or easy rack mounting. And it lets you easily intermix 10 and 100 Mbps devices within your unmanaged network.

Short summary description NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch:

NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch, Full duplex

Long summary description NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch:

NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 4000 entries. Networking standards: IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.