location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SR24UB rack cabinet 24U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR24UB SmartRack 24U Mid-Depth Half-Height Rack Enclosure Cabinet
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR24UB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332185228 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2024 13:01:30
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SR24UB rack cabinet 24U Freestanding rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24U rack constructed from powder-coated steel that stands up to tough environments
  • - Maximum capacity: 1,000 lb. (453 kg) stationary and rolling load
  • - Doors and side panels lock securely to help prevent damage, tampering or theft
  • - Ships fully assembled for immediate deployment and equipment mounting
  • - Provides physical equipment and media security required for PCI DSS compliance
Guarantee: 5-year limited
Long product name Tripp Lite SR24UB rack cabinet 24U Freestanding rack Black :
The short editorial description of Tripp Lite SR24UB rack cabinet 24U Freestanding rack Black

SmartRack 24U Mid-Depth Half-Height Rack Enclosure Cabinet
More>>>
Tripp Lite SR24UB rack cabinet 24U Freestanding rack Black:
The official marketing text of Tripp Lite SR24UB rack cabinet 24U Freestanding rack Black as supplied by the manufacturer

Mid-Depth 24U Server Cabinet Accommodates 19 in. Rack Equipment
This SmartRack® 24U rack enclosure is designed for server rooms, IT closets, micro data centers, edge computing applications and other environments with essential rack-mount IT equipment. Constructed from heavy-duty steel with a durable black powder-coated finish, the SR42UB has a maximum stationary and rolling load capacity of 1,000 pounds (453 kilograms).

Keeps Important Equipment Secure
The reversible front and back doors and removable side panels lock securely to help prevent damage, tampering or theft. The doors and side panels are designed for quick release, making it simple to access connected equipment and cabling with little effort. Convenient top and bottom access panels allow easy cable routing through the cabinet. The vented doors and sides, as well as vents on the top and bottom, allow generous airflow from front to rear and top to bottom to keep your equipment cool and functioning at its peak.

Easy Enclosure and Equipment Installation
This 24U server rack comes fully assembled for quick and easy deployment. Front and rear vertical rails with square mounting holes accept standard rack equipment up to 32.5 inches (826 millimeters) deep. The top and bottom panels support installation of standard user-supplied case fans (such as SRFANWM, sold separately). Four metal casters with installation hardware allow you to maneuver the SR24UB over a level surface and through a standard doorway into position, where it can be stabilized by adjusting the included levelers. Note
: The casters are intended for minor position adjustments within the final installation area only and are not designed for moving the enclosure over long distances.

Meets Payment Card Industry Standards
The SR24UB provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. This is essential for companies that process, store and/or transmit credit card information.

Short summary description Tripp Lite SR24UB rack cabinet 24U Freestanding rack Black:
This short summary of the Tripp Lite SR24UB rack cabinet 24U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SR24UB, Freestanding rack, 24U, 1000 lbs (453.6 kg), 123 lbs (55.8 kg), Black

Long summary description Tripp Lite SR24UB rack cabinet 24U Freestanding rack Black:
This is an auto-generated long summary of Tripp Lite SR24UB rack cabinet 24U Freestanding rack Black based on the first three specs of the first five spec groups.

Tripp Lite SR24UB. Type: Freestanding rack, Rack capacity: 24U, Maximum weight capacity: 1000 lbs (453.6 kg). Weight: 123 lbs (55.8 kg). Product color: Black

Features
Rack capacity *
24U
Type *
Freestanding rack
Maximum weight capacity *
1000 lbs (453.6 kg)
Product color
Black
Certification
RoHS, UL
Weight & dimensions
Width
23.6" (600 mm)
Depth
33.5" (850 mm)
Height
45.6" (1158 mm)
Weight
123 lbs (55.8 kg)
Packaging data
Package width
26" (660.4 mm)
Packaging data
Package depth
35" (889 mm)
Package height
52" (1320.8 mm)
Package weight
172 lbs (78 kg)
Logistics data
Country of origin
China
Harmonized System (HS) code
8517.79.0000
Master (outer) case width
25.6" (650.2 mm)
Master (outer) case length
35" (890 mm)
Master (outer) case height
50.8" (1290.1 mm)
Master (outer) case weight
147 lbs (66.7 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite SRN3RG6US rack cabinet 6U Wall mounted rack Gray Tripp Lite SRN3RG6US rack cabinet 6U Wall mounted rack Gray
(show image)
SRN3RG6US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 6U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RR12US rack cabinet 12U Wall mounted rack Red Tripp Lite SRN3RR12US rack cabinet 12U Wall mounted rack Red
(show image)
SRN3RR12US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Red 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG9US rack cabinet 9U Wall mounted rack Gray Tripp Lite SRN3RG9US rack cabinet 9U Wall mounted rack Gray
(show image)
SRN3RG9US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 9U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG12US rack cabinet 12U Wall mounted rack Gray Tripp Lite SRN3RG12US rack cabinet 12U Wall mounted rack Gray
(show image)
SRN3RG12US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RY6U rack cabinet 6U Wall mounted rack Yellow Tripp Lite SRN3RY6U rack cabinet 6U Wall mounted rack Yellow
(show image)
SRN3RY6U SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Internal Fans, 16.5 in. Depth, 6U, Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RY12U rack cabinet 12U Wall mounted rack Yellow Tripp Lite SRN3RY12U rack cabinet 12U Wall mounted rack Yellow
(show image)
SRN3RY12U SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Internal Fans, 23 in. Depth, 12U, Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWO16US rack cabinet 16U Wall mounted rack Black Tripp Lite SRWO16US rack cabinet 16U Wall mounted rack Black
(show image)
SRWO16US SRWO16US SmartRack 16U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWF6UMOD rack cabinet 3U Wall mounted rack Black Tripp Lite SRWF6UMOD rack cabinet 3U Wall mounted rack Black
(show image)
SRWF6UMOD SRWF6UMOD SmartRack 3U Low-Profile Vertical-Mount Switch-Depth Wall-Mount Structured Wiring Enclosure, Adjustable Equipment Brackets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWF10UMOD rack cabinet 5U Wall mounted rack Black Tripp Lite SRWF10UMOD rack cabinet 5U Wall mounted rack Black
(show image)
SRWF10UMOD 5U Low-Profile Vertical Wall Mount Structured Wiring Enclosure, Switch-Depth, Adjustable Equipment Brackets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR14UBDP rack cabinet 14U Freestanding rack Black Tripp Lite SR14UBDP rack cabinet 14U Freestanding rack Black
(show image)
SR14UBDP SR14UBDP 14U SmartRack Extra Deep Small Server Rack Enclosure, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 7 distributor(s)
France 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)