BenQ logo

BenQ LCD 19" Monitor FP937s computer monitor 19" 1280 x 1024 pixels Silver

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73817
Info modified on:
22 Aug 2022, 16:26:23
Long product name BenQ LCD 19" Monitor FP937s computer monitor 19" 1280 x 1024 pixels Silver:

BENQ LCD 19" Monitor FP937s - 1280 x 1024, 0,294mm, 130/130, 500:1, 250 cd/m², Analog / Digital

BenQ LCD 19" Monitor FP937s computer monitor 19" 1280 x 1024 pixels Silver:

Essential Performance

Good, reliable performances, sharp images, large viewing area, power built-in design to save desktop space, are essentials to 19” LCD monitor users. The FP937 perfectly meets the needs of users who consider essentials are what matter most. In this case “Essential” equals performance and quality. FP931 is absolutely the best choice 19” LCD monitors for commercial display market such as offices, government, hospital, and general function oriented users.


Key Features

- Fast response time 12ms

- High contrast ratio 500:1

- High brightness 250 cd/m²

- Built-in power adapter

- Low power consumption

- Wall mountable

- TCO’03 certificated




More Features

First 19" 12ms LCD in Europe

Real 12ms

Short summary description BenQ LCD 19" Monitor FP937s computer monitor 19" 1280 x 1024 pixels Silver:

BenQ LCD 19" Monitor FP937s, 19", 1280 x 1024 pixels, LCD, 12 ms, Silver

Long summary description BenQ LCD 19" Monitor FP937s computer monitor 19" 1280 x 1024 pixels Silver:

BenQ LCD 19" Monitor FP937s. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 12 ms, Viewing angle, horizontal: 130°, Viewing angle, vertical: 130°. Product color: Silver

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.