HPE logo

HPE ProLiant DL320 G5 Intel® Xeon® 3060 Dual Core Processor 4MB 1GB 160GB 1P SATA Rack server

Data-sheet quality:
created by HPE
Product views:
58327
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
standard statement: 3 Year Parts, 1 Year Labour, 1 Year on-site support
Long product name HPE ProLiant DL320 G5 Intel® Xeon® 3060 Dual Core Processor 4MB 1GB 160GB 1P SATA Rack server:

The ProLiant DL320 G5 is an ideal solution for single function or dedicated-user applications where a cost-effective, rack-dense solution is necessary. In addition to the new Intel Xeon processor 3000 sequence, an array of new features are available.

Short summary description HPE ProLiant DL320 G5 Intel® Xeon® 3060 Dual Core Processor 4MB 1GB 160GB 1P SATA Rack server:

HPE ProLiant DL320 G5 Intel® Xeon® 3060 Dual Core Processor 4MB 1GB 160GB 1P SATA Rack Server

Long summary description HPE ProLiant DL320 G5 Intel® Xeon® 3060 Dual Core Processor 4MB 1GB 160GB 1P SATA Rack server:

HPE ProLiant DL320 G5 Intel® Xeon® 3060 Dual Core Processor 4MB 1GB 160GB 1P SATA Rack Server

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.