location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 80X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80X High Yield Black Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF280X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111144150 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 892541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 00:21:19
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 80X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 80X High Yield Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~6,900 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Up to 2X more pages with high-yield toner**
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for printing professional-quality, black-and-white business documents at a great value.
  • - Depend on Original HP 80X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Guarantee: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 80X High Yield Black Original LaserJet Toner Cartridge :
The short editorial description of HP 80X High Yield Black Original LaserJet Toner Cartridge

80X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 80X High Yield Black Original LaserJet Toner Cartridge:
The official marketing text of HP 80X High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer

Ideal for printing professional-quality, black-and-white business documents at a great value.

Make business documents look professional, using Original HP LaserJet toner cartridges. High-yield cartridges help you save on frequent printing. These reliable cartridges are specifically designed for your HP LaserJet printer or MFP.

Short summary description HP 80X High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 80X High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 80X High Yield Black Original LaserJet Toner Cartridge, 6900 pages, Black, 1 pc(s)

Long summary description HP 80X High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 80X High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 80X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 6900 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet Pro M401/M425
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
6900 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
OEM code
CF280X
Recycled material percentage
18%
Product color
Black
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
13.4" (340 mm)
Depth
4.45" (113 mm)
Height
8.86" (225 mm)
Weight
2.31 lbs (1.05 kg)
Package width
13.4" (340 mm)
Package depth
4.45" (113 mm)
Package height
8.86" (225 mm)
Weight & dimensions
Package weight
2.87 lbs (1.3 kg)
Package type
Box
Technical details
Box contents
1 Cartridge
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
23 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
4.94 oz (140.1 g)
EUR-pallet weight
4.94 oz (140.1 g)
Number of layers per pallet
4 pc(s)
Number of cartons per pallet layer
23 pc(s)
Number of cartons per pallet
92 pc(s)
Quantity per pallet
92 pc(s)
Quantity per EUR-pallet
92 pc(s)
Other features
Pallet dimensions (W x D x H)
47.2 x 31.5 x 41.3" (1200 x 800 x 1049 mm)
Color
No
Package dimensions (WxDxH)
13.4 x 4.45 x 8.86" (340 x 113 x 225 mm)
Print technology
Laser printing
Page yield footnote
ISO/IEC 19752
Pallet size (EU)
45.7 x 31.5 x 41.3" (1160 x 800 x 1049 mm)
Brand Image Article code product Stock Price from
MM 15201UK toner cartridge 1 pc(s) Black MM 15201UK toner cartridge 1 pc(s) Black
(show image)
15201UK 15201UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15192UK toner cartridge 1 pc(s) Black MM 15192UK toner cartridge 1 pc(s) Black
(show image)
15192UK 15192UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 80A (CF280A) - For HP LaserJet Pro toner cartridge 1 pc(s) MM Black Laser Toner - HP 80A (CF280A) - For HP LaserJet Pro toner cartridge 1 pc(s)
(show image)
15201DK Black Laser Toner - HP 80A (CF280A) - For HP LaserJet Pro 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 80X (CF280X) - For HP LaserJet Pro toner cartridge 1 pc(s) MM Black Laser Toner - HP 80X (CF280X) - For HP LaserJet Pro toner cartridge 1 pc(s)
(show image)
15192DK Black Laser Toner - HP 80X (CF280X) - For HP LaserJet Pro 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 4 distributor(s)
Suomi 3 distributor(s)
Australia 6 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 80X High Yield Black Original LaserJet Toner Cartridge:
Disclaimer

[3] Declared yield based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.