location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Inkjet Cartridge - Replaces Canon PGI-525PGBK (4529B001) - 2 Pack - 20% Extra ink compared to OEM ink cartridge 2 pc(s) High (XL) Yield

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Inkjet Cartridge - Replaces Canon PGI-525PGBK (4529B001) - 2 Pack - 20% Extra ink compared to OEM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30027DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598016776
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by MM
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 14:06:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Black Inkjet Cartridge - Replaces Canon PGI-525PGBK (4529B001) - 2 Pack - 20% Extra ink compared to OEM ink cartridge 2 pc(s) High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - High (XL) Yield
  • - 2 pc(s)
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black Inkjet Cartridge - Replaces Canon PGI-525PGBK (4529B001) - 2 Pack - 20% Extra ink compared to OEM ink cartridge 2 pc(s) High (XL) Yield :
The short editorial description of MM Black Inkjet Cartridge - Replaces Canon PGI-525PGBK (4529B001) - 2 Pack - 20% Extra ink compared to OEM ink cartridge 2 pc(s) High (XL) Yield

MM Print Supplies 30027DK - Canon PGI-525PGBK 4529B001
More>>>
MM Black Inkjet Cartridge - Replaces Canon PGI-525PGBK (4529B001) - 2 Pack - 20% Extra ink compared to OEM ink cartridge 2 pc(s) High (XL) Yield:
The official marketing text of MM Black Inkjet Cartridge - Replaces Canon PGI-525PGBK (4529B001) - 2 Pack - 20% Extra ink compared to OEM ink cartridge 2 pc(s) High (XL) Yield as supplied by the manufacturer

MM Print Supplies Compatible Inkjet Cartridges:

MM Print Supplies is a Danish brand of printer supplies for laser printeres, inkjet printers, postal franking machines and ribbons for type writers, credit card terminals etc.

MMPS compatible inkjets are a cost effective, environmentally friendly alternative to original products. The inkjet cartridges are produced in the EU and are compatible with the same printers as the original cartridges.

2 pack
You will receive two ink cartridges in this pack. One of the cartridges is equiped with a chip which is to be put over on the second cartridge after the first is empty. The chip is easy to change from one to the other, a leaflet showing how to do so is included.

Quality
The inkjet cartridges are manufactured in an ISO 9001:2000 and ISO 14001:2004 certified plant. This is your assurance that the production is top quality as well as environmentally friendly. You are in fact support the needed European labor market by using cartridges from MMPS.

Environment
MMPS inkjet cartridges are produced in the EU. This helps with lowering CO2 emssions when transported from the plant, while the competitors and original cartridges are produced in Asia. Furthermore our inkjet cartridges in an attractive blister pack which is made from 80% recycled plastic, and this leaflet is printed on FSC approved paper.

Warranty
MMPS provides 2 year warranty.

Printer warranty
Our warranty also includes our amazing Printer Warranty. In the unlikely event that a printer is damaged by using a MMPS inkjet cartridge, the printer will either be replaced with a new printer or be repaired by a certified technician.

Short summary description MM Black Inkjet Cartridge - Replaces Canon PGI-525PGBK (4529B001) - 2 Pack - 20% Extra ink compared to OEM ink cartridge 2 pc(s) High (XL) Yield:
This short summary of the MM Black Inkjet Cartridge - Replaces Canon PGI-525PGBK (4529B001) - 2 Pack - 20% Extra ink compared to OEM ink cartridge 2 pc(s) High (XL) Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black Inkjet Cartridge - Replaces Canon PGI-525PGBK (4529B001) - 2 Pack - 20% Extra ink compared to OEM, High (XL) Yield, Black, 2 pc(s)

Long summary description MM Black Inkjet Cartridge - Replaces Canon PGI-525PGBK (4529B001) - 2 Pack - 20% Extra ink compared to OEM ink cartridge 2 pc(s) High (XL) Yield:
This is an auto-generated long summary of MM Black Inkjet Cartridge - Replaces Canon PGI-525PGBK (4529B001) - 2 Pack - 20% Extra ink compared to OEM ink cartridge 2 pc(s) High (XL) Yield based on the first three specs of the first five spec groups.

MM Black Inkjet Cartridge - Replaces Canon PGI-525PGBK (4529B001) - 2 Pack - 20% Extra ink compared to OEM. Cartridge capacity: High (XL) Yield, Printing colors: Black, Quantity per pack: 2 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
2 pc(s)
Approximate page yield (A4, black & white, ISO/IEC 19752)
800 pages
Cartridge capacity
High (XL) Yield
Printing colors *
Black
Cartridge return & recycling
Yes
Quantity per box
85 pc(s)
Color
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Non-operating relative humidity (non-condensing)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package weight
3.53 oz (100 g)
Package type
Blister
Other features
Capacity cartridge
800 sheets
Case or master carton quantity
85 pc(s)
Archival storage life
2 year(s)
Quantity outer carton
85 pc(s)
Brand Image Article code product Stock Price from
MM 30019UK ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow MM 30019UK ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
(show image)
30019UK 30019UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30018UK ink cartridge 1 pc(s) Standard Yield Yellow MM 30018UK ink cartridge 1 pc(s) Standard Yield Yellow
(show image)
30018UK 30018UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30017UK ink cartridge 1 pc(s) Standard Yield Magenta MM 30017UK ink cartridge 1 pc(s) Standard Yield Magenta
(show image)
30017UK 30017UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30016UK ink cartridge 1 pc(s) Standard Yield Cyan MM 30016UK ink cartridge 1 pc(s) Standard Yield Cyan
(show image)
30016UK 30016UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30015UK ink cartridge 1 pc(s) Standard Yield Black MM 30015UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
30015UK 30015UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30014UK ink cartridge 1 pc(s) Standard Yield Black MM 30014UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
30014UK 30014UK 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 GY ink cartridge 1 pc(s) Original Gray Canon CLI-526 GY ink cartridge 1 pc(s) Original Gray
(show image)
4544B006 CLI-526 GY 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 Y ink cartridge 1 pc(s) Original Yellow Canon CLI-526 Y ink cartridge 1 pc(s) Original Yellow
(show image)
4543B006 CLI-526 Y 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 M ink cartridge 1 pc(s) Original Magenta Canon CLI-526 M ink cartridge 1 pc(s) Original Magenta
(show image)
4542B006 CLI-526 M 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 C ink cartridge 1 pc(s) Original Cyan Canon CLI-526 C ink cartridge 1 pc(s) Original Cyan
(show image)
4541B010 CLI-526 C 0.00
(excl. VAT)
0 (incl. VAT)