MM Print Supplies 30025DK - Canon Magenta Inkjet BCI-3eM / BCI-6M (4481A002 / 4707A002)
MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.
Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.
Product Warranty
MM Print Supplies provides 2 years product warranty.
Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.
MM Magenta Inkjet Cartridge - Replaces Canon BCI-3eM / BCI-6M (4481A002 / 4707A002) - 20% Extra ink compared to OEM, High (XL) Yield, Magenta, Pigment-based ink, 1 pc(s)
MM Magenta Inkjet Cartridge - Replaces Canon BCI-3eM / BCI-6M (4481A002 / 4707A002) - 20% Extra ink compared to OEM. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Printing colors: Magenta, Quantity per pack: 1 pc(s)