location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zoom USB Phone Adaptor for Skype interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zoom Check ‘Zoom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Phone Adaptor for Skype
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5900-72-00F
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Zoom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zoom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Zoom USB Phone Adaptor for Skype interface cards/adapter :
The short editorial description of Zoom USB Phone Adaptor for Skype interface cards/adapter

Phone Adaptor for Skype
More>>>
Short summary description Zoom USB Phone Adaptor for Skype interface cards/adapter:
This short summary of the Zoom USB Phone Adaptor for Skype interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Zoom USB Phone Adaptor for Skype, USB, Black, Skype Certified CE, FCC Part 15B, FCC Part 68 RoHS CSA, Pentium 600 MHz, 256 MB, 0.906" (23 mm)

Long summary description Zoom USB Phone Adaptor for Skype interface cards/adapter:
This is an auto-generated long summary of Zoom USB Phone Adaptor for Skype interface cards/adapter based on the first three specs of the first five spec groups.

Zoom USB Phone Adaptor for Skype. Host interface: USB. Product color: Black, Certification: Skype Certified CE, FCC Part 15B, FCC Part 68 RoHS CSA. Minimum processor: Pentium 600 MHz, Minimum RAM: 256 MB. Width: 0.906" (23 mm), Depth: 4.13" (105 mm), Height: 3.11" (79 mm). Minimum system requirements: Windows 2000, XP, Vista Skype Softphone USB CD ROM DTMF, Compatible operating systems: Windows 2000/XP/Vista

Country Distributor
United Kingdom 1 distributor(s)