location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 150 Mobile All-in-One Printer - L511a

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet 150 Mobile All-in-One Printer - L511a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN550A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Sep 2017
Product end of life date
Bullet Points HP OfficeJet 150 Mobile All-in-One Printer - L511a
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 5 ppm
  • - Color copying Color scanning
  • - USB port Bluetooth
  • - Internal memory: 64 MB 220 MHz
  • - 6.39 lbs (2.9 kg)
Guarantee: Service & support options: Free telephone support for basic setup, installation, and troubleshooting in North America, Latin America, Europe, and Asia Pacific duringUnit return to HP repair center and HP replaces unit; Optional HP Supportpack for same day 4-hour on-site response during standard business hours; Optional HP Supportpack for next business day on-site response; Optional HP Supportpack for onsite hardware installation; Optional HP Supportpack for next business day unit exchange; Optional HP postcare park for extendedafter the standardperiod.One-year limited hardware warranty backed by HP Customer Care, service and support; one-year technical phone support
Long product name HP OfficeJet 150 Mobile All-in-One Printer - L511a :
The short editorial description of HP OfficeJet 150 Mobile All-in-One Printer - L511a

HP Officejet 150 Mobile All-in-One Printer - L511a
More>>>
HP OfficeJet 150 Mobile All-in-One Printer - L511a:
The official marketing text of HP OfficeJet 150 Mobile All-in-One Printer - L511a as supplied by the manufacturer

Borderless printing
Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!
Color touchscreen (printer)
Manage jobs directly at the MFP, using the HP color touchscreen.
Memory card slot (pc)
Many HP printers and All-in-Ones allow you to print photos directly from your memory card—no PC needed!

Short summary description HP OfficeJet 150 Mobile All-in-One Printer - L511a:
This short summary of the HP OfficeJet 150 Mobile All-in-One Printer - L511a data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 150 Mobile All-in-One Printer - L511a, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black, Silver

Long summary description HP OfficeJet 150 Mobile All-in-One Printer - L511a:
This is an auto-generated long summary of HP OfficeJet 150 Mobile All-in-One Printer - L511a based on the first three specs of the first five spec groups.

HP OfficeJet 150 Mobile All-in-One Printer - L511a. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 3.5 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product color: Black, Silver

Experience a new level of productivity, using the world's first inkjet mobile all-in-one.[1] With a 2.36-inch color touchscreen and a variety of impressive features, it's easy to print, scan and copy on the go.[2,7]

Print at your convenience, using built-in Bluetooth® technology and an intuitive 2.36-inch color touchscreen.[2]
Increase productivity while on the go, using convenient scanning solutions.[2][7] Scan to your PC, e-mail, USB drive or memory card, and easily convert documents into PDFs and JPEGs.
Maintain your productivity and print from anywhere.[2] This all-in-one is designed to print up to 500 pages a month. Use the included 50-sheet paper tray to load up to 50 sheets of plain paper at once—instead of one at a time.

Conveniently print, scan and copy on the go, using built-in Bluetooth® technology and a lithium ion battery bundled together in one mobile product.[2,7] Produce professional-quality documents with Original HP inks.

Connect when you want from anywhere.[2] Easily print professional-quality documents on the go, using Bluetooth® wireless technology.[2] Plus, conserve resources with a power-saving all-in-one.
Power your all-in-one from anywhere, and print up to 500 pages on a full charge, using a long-lasting lithium ion battery. The included HP AC adapter (65 watt) is compatible with both your HP notebook and your printer.
Boost productivity when you're away from the office, using Original HP ink cartridges.[2] Plus, print up to 500 black and 560 color pages, using optional high-capacity ink cartridges.[3]
Print at up to 22 ppm black/18 ppm color and ISO (laser-comparable) speeds up to 5 ppm black/3.5 ppm color.[4]

Print professional-quality documents from multiple operating systems on Windows® and Macintosh platforms. Use Bluetooth® technology to print wirelessly from a variety of mobile devices, including selected notebooks and smartphones.[2]

Easily work from outside the office. With Bluetooth® wireless technology, you can produce professional-quality documents from selected notebooks or netbooks.[2]
Connect to a variety of mobile devices for professional-quality printing. Bluetooth® wireless technology enables you to print from Windows Mobile® phones and BlackBerry smartphones.[2]
Synch with Windows Mobile® phones and BlackBerry smartphones.[2] Print high-quality documents with optimum efficiency, versatility and convenience.

Deliver professional-quality documents and photos with laser-quality text and vivid colors, using a durable, compact all-in-one. Plus, scan and copy with ease.[7]

Easily take this durable, compact all-in-one along with you anywhere. Get professional-quality printing, scanning and copying anytime you need it.
Rely on dependable performance—this all-in-one is designed to last. It is drop tested for durability.[7]
Produce fade-resistant documents with laser-quality black text and vivid color graphics.[6] Also, print lab-quality 4 x 6-inch borderless photos, using Original HP inks.[5] HP recommends ColorLok® paper for best printing results.[3]
Print lab-quality photos from anywhere, using a USB drive or memory card and any PictBridge-compatible digital camera or video recorder.[2]

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
5 ppm
Print speed (color, normal quality, A4/US Letter)
3.5 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
4 cpm
Copy speed (color, normal quality, A4)
2 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
ADF scanner
Scan technology
CIS
Scan speed (color)
0.9 ppm
Scan speed (black)
1.7 ppm
Input color depth
24 bit
Grayscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
500 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Coated paper, Envelopes, Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
Envelopes sizes
C5, C6, DL
Photo paper sizes
10x15, 13x18 cm
Ports & interfaces
Standard interfaces
Bluetooth, USB 2.0
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth
Yes
Performance
Maximum internal memory
64 MB
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
SD, SDHC, SDXC
Processor frequency
220 MHz
Design
Product color *
Black, Silver
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
2.36"
Color display
Yes
Power
Power consumption (average operating)
65 W
Power consumption (PowerSave)
22 W
Power consumption (standby)
6.4 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
15 - 90%
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
13.8" (350 mm)
Depth
6.73" (171 mm)
Height
3.54" (90 mm)
Weight
6.39 lbs (2.9 kg)
Packaging data
Package width
16.7" (424 mm)
Package depth
8.7" (221 mm)
Package height
10" (255 mm)
Package weight
9.7 lbs (4.4 kg)
Other features
Hardware scan resolution
600 x 600 DPI
PictBridge
Yes
Maximum scan area (ADF)
8.5 x 14" (216 x 356 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 18:13:33
Uk has collected 42 expert reviews for HP OfficeJet L511a Inkjet A4 4800 x 1200 DPI 5 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itpro.co.uk
Updated:
2013-11-13 18:13:32
HP's Officejet 150 is the first mobile multifunction peripheral (MFP) we've seen which looks and performs like a truly portable printer. The diminutive device combines an inkjet printer with a sheet-fed scanner in a box barely bigger than a cereal packet...
Good Good looking design is easy to use; Impressive results; Reasonable price and running costs...
Bad Slow scans and photocopies...
Bottom line Aside from the slow scanning speed it's hard to find fault with the Officejet 150. It's an excellent design, producing excellent results without punitive running costs. Best of all, at £200 it's no more expensive than many competing single-function devic...
100%
expertreviews.co.uk
Updated:
2013-11-13 18:13:32
We’ve eagerly awaited the Officejet 150 since HP announced it last May because this portable multifunction printer (MFP) uses a Lithium ion battery, so you really can use it to print on the move. The compact Officejet 150 is about the size of a cereal...
Bottom line A smart inkjet MFP that lets you manage your paperwork on the move, with great results...
100%
gadgetspeak.com
Updated:
2013-11-13 18:13:32
Some say size is important, certainly for this All in One lack of size is vital as this is a portable unit that has a battery for when mains power is unavailable. It connects via Bluetooth or USB so no leads are required for the former...
76%
uk.hardware.info
Updated:
2013-11-13 18:13:32
Portable printers have been around for some time, but the HP Officejet 150 Mobile is more than just a printer, it's an all-in-one. That does increase its size, but it's small enough still to be called mobile. Hardware.Info tested it to find out how good...
Bottom line The HP Officejet 150 Mobile All-in-One is a pretty complete all-in-one despite its compact size. In terms of features it's (almost) on the level of many other all-in-ones we've tested. That it doesn't have a duplex unit can be blamed on its size, but we...
0%
trustedreviews.com
Updated:
2013-11-13 18:13:32
» » » HP Officejet 150 Mobile By 5 Mar 2013 10:40 1: Design and Features : Portable printer with supplied battery; Print, scan and copy functions; Touchscreen LCD controls; Prints from cards and Pictbridge; Bluetooth connection provi...
Good High-quality prints for portable, Fair speed for mobile printer, Good copy quality...
Bad Wireless links not supported, Messy Bluetooth setup, Noisy for portable device...
Bottom line HP Officejet 150 Mobile - Performance HP rates the OfficeJet 150 Mobile at 5.0 pages per minute (ppm) for black print and 3.5ppm for colour. Our five-page black text print gave 5.2ppm, rising to 5.8ppm on the longer 20-page test and to 8.8ppm when printin...
60%
hardwarezone.com.sg
Updated:
2013-11-13 18:13:32
While there are a number of portable printers (such as the Canon Pixma iP100 and HP Officejet 100 ) and portable document scanners (such as the Brother MDS-600 and Doxie Go ) in the market, we struggle to remember one that does both functions. The HP Offi...
Good Has a scanner unit, Print quality is good for a portable printer, Portable and has a battery pack, Wellbuilt...
Bad Manual feeding of originals for scan/copy, Limited connectivity options, No WiFi and mobile print functions, Pricey...
75%
techradar.com
Updated:
2013-11-13 18:13:32
We've seen portable printers and mobile scanners before, but according to HP, the Officejet 150 Mobile All-in-One is the world's first portable all-in-one device, enabling you to print, scan and photocopy on the move. It could be of real interest to busin...
Good Excellent build quality, Really great design, Very good prints, Battery or mains powered...
Bad Costs a lot, Expensive to run, Scanner not great, Still a little bulky...
Bottom line HP's Officejet 150 Mobile All-in-One portable printer is a useful device for the business traveller or researcher who spends a lot of time away from home or the office. Due to its high running costs and lack of networking connectivity, it's best used as...
70%
resellernews.co.nz
Updated:
2013-11-13 18:13:32
HP’s OfficeJet 150 is an ultracompact colour inkjet printer, with integrated sheet-fed scanner. With paper tray closed, it measures just 350 x 171 x 90mm, and weighs in at just 3.1kg. What really makes it special, though, its the included Lithium-ion...
0%
techadvisor.co.uk
Updated:
2013-11-13 18:13:32
We've seen a number of portable scanners and portable printers in the past, but HP claims that the OfficeJet 150 is ‘the world's first portable all-in-one printer '. See Group test: what's the best multifunction printer? It's very neatly designed, foldin...
Bottom line The OfficeJet 150 is expensive for an inkjet printer, costing £269.00 on HP's web site. But, of course, you are paying extra for its compact and portable design. It also crams in a lot of useful features with its scanning, copying and wireless options, so...
80%
macworld.co.uk
Updated:
2013-11-13 18:13:32
We’ve seen a number of portable scanners and portable printers in the past, but HP claims that the OfficeJet 150 is ‘the world’s first portable all-in-one printer’. It’s very neatly designed, folding down to a compact 355mm wide, 200mm deep and 95mm hi...
Good neatly designed portable printer, scanner and copier...
Bad expensive, black ink costs above average...
Bottom line The OfficeJet 150 is expensive for an inkjet printer, costing £269.00 on HP's web site. But, of course, you are paying extra for its compact and portable design. It also crams in a lot of useful features with its scanning, copying and wireless options, so...
80%
techradar.com/au/
Updated:
2014-04-12 02:33:47
We've seen portable printers and mobile scanners before, but according to HP, the Officejet 150 Mobile All-in-One is the world's first portable all-in-one device, enabling you to print, scan and photocopy on the move.It could be of real interest to busine...
Good Excellent build quality, Really great design, Very good prints, Battery or mains powered...
Bad Costs a lot, Expensive to run, Scanner not great, Still a little bulky...
Bottom line Buying Guide 25 best laptops in the world The HP Officejet 150 Mobile portable printer, scanner and photocopier brings the mobile office one step closer. At last, you can take your multi-function device on the road with your notebook. It's not quite light...
70%
itwire.com
Updated:
2014-04-14 01:19:48
As mobility drives business the need to be able to print and scan on the go can be an advantage. HP's new Officejet 150 has taken the crown as the portable printer class leader.To put this statement in perspective if you want a portable printer you curren...
0%
hardwarezone.com.ph
Updated:
2017-04-29 08:19:48
While there are a number of portable printers (such as the Canon Pixma iP100 and HP Officejet 100 ) and portable document scanners (such as the Brother MDS-600 and Doxie Go ) in the market, we struggle to remember one that does both functions. The HP Offi...
Bottom line The HP Officejet 150 is a unique 'mobile' device. While portable/mobile printers may not be new, the Officejet 150 is the only portable printer to include a scanner and thus elevating it to a portable AIO inkjet printer status. Output quality is generally...
0%
pcworld.co.nz
Updated:
2017-04-29 08:19:48
NameBattery-powered inkjet printer: HP OfficeJet 150 Mobile All-in-OneAt a glance:~8 cents/page mono, ~22 cents/page colour,Speed up to 5 PPM mono, 3.5 PPM colour,Print up to 500 pages on included Li-Ion battery,USB, PictBridge, Bluetooth and SD card read...
90%
itp.net
Updated:
2013-11-13 18:13:30
An industry first, according to HP, the OfficeJet 150 Mobile-All-in-One, has finally arrived in the region (it was announced by HP last year), promising to deliver a system to meet all of your mobile print, copy and scan needs.First of all, it's fair t...
Good Offers everything in one package, easy to use.
Bad Heavy, no WiFi.
Bottom line Some road warriors will look at the OfficeJet 150 and think ‘at last! Just what I need!’ but if mobile print is only nice-to-have and you don’t want to be carrying around a device that weighs the same as several iPads, its probably best to wait for a f...
80%
maclife.com
Updated:
2013-11-13 18:13:32
Laptops used to be this size. What a neat idea. According to HP, the Officejet 150 Mobile is the world's first portable all-in-one printer, scanner, and photocopier. We've seen portable printers and mobile scanners before, but never both functions in the...
Good Portable. Longlasting battery.
Bad Expensive. Probably can't replace a regular multifunction printer at home...
70%
techworld.com
Updated:
2013-11-13 18:13:32
The price ($400, per HP) of a ticket to the HP OfficeJet 150 Mobile All-in-One show is steep, and it gets steeper when you take ink costs into account. If you're willing to ante up, though, you get a unique, cleverly designed, easy-to-use colour inkje...
Bottom line With the OfficeJet 150 Mobile All-in-One you get style, a clever design, and good output quality. It'll look cool when you set it down in front of a client, and it's the only truly portable printer/scanner on the market. But it costs $400, and the ink...
0%
pcworld.com_techhive.com
Updated:
2013-11-13 18:13:33
Editor's note: As of the date of this review, HP has delayed shipment of this product until Fall 2012. The price ($400, per HP) of a ticket to the HP OfficeJet 150 Mobile All-in-One show is steep, and it gets steeper when you take ink costs into accoun...
Good Nice design and output quality, Mobile, including battery and Bluetooth...
Bad Expensive ink, Rather slow performance...
Bottom line This inkjet MFP gives you portable printing and scanning in a cleverly designed but expensive package...
60%
computershopper.com
Updated:
2013-11-13 18:13:33
We review lots of all-in-one printers here at Computer Shopper, so when a model comes along with a something-you-don't-see-everyday distinction, we sit up and take notice—not the least because it takes us away from the usual grind of feeding reams of pape...
Good Light and highly mobile, Respectable quality and speeds for a mobile printer, Sturdy and quiet, Can work from battery when needed...
Bad Costly for an inkjet AIO, Pricey ink, Subpar out-of-the-box scanning, Sluggish copies, scans, Some functions tricky to learn...
Bottom line The first truly portable multifunction inkjet, the OfficeJet 150 lets you print, copy, and scan virtually anywhere, even without AC power or network connectivity. Its price and high cost per page relegate it to niche buyers, however. Read More...
60%
pcmag.com
Updated:
2013-11-13 18:13:33
Given that portable printers are definitively niche products, the Officejet 150 Mobile All-in-One ($399.99 direct) is effectively designed for a niche within a niche. Not many people need portable printers, and of those who do, even fewer need portable sc...
Good Portable MFP. Prints, scans, and copies. Includes rechargeable battery. Bluetooth. 50-sheet paper tray.
Bad No automatic document feeder. No Wi-Fi. Relatively slow. Heavier than many laptop computers...
Bottom line The HP Officejet 150 Mobile All-in-One portable MFP is a little slow, but it offers reasonably good output quality, and not only prints but scans and copies too...
70%
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)