HP logo

HP dc7800 + L1740 Intel® Core™2 Duo E6550 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows XP Professional SFF PC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54502
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP dc7800 + L1740 Intel® Core™2 Duo E6550 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows XP Professional SFF PC:

HP dc7800 + L1740, 2.33 GHz, Intel® Core™2 Duo, 1 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description HP dc7800 + L1740 Intel® Core™2 Duo E6550 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows XP Professional SFF PC:

HP dc7800 + L1740. Processor frequency: 2.33 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6550. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows XP Professional. Chassis type: SFF. Product type: PC. Weight: 18.7 lbs (8.5 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.