HERMA logo

HERMA Adhesive labels white Movables 16x22 1344 St. self-adhesive label 1344 pc(s)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37017
Info modified on:
04 Apr 2019, 08:29:02
Long product name HERMA Adhesive labels white Movables 16x22 1344 St. self-adhesive label 1344 pc(s):

Adhesive labels white Movables 16x22 1344 St.

Short summary description HERMA Adhesive labels white Movables 16x22 1344 St. self-adhesive label 1344 pc(s):

HERMA Adhesive labels white Movables 16x22 1344 St., White, 0.63" (16 mm), 0.866" (22 mm), 1344 pc(s), 32 sheets

Long summary description HERMA Adhesive labels white Movables 16x22 1344 St. self-adhesive label 1344 pc(s):

HERMA Adhesive labels white Movables 16x22 1344 St.. Product color: White. Width: 0.63" (16 mm), Height: 0.866" (22 mm). Labels per pack: 1344 pc(s), Media sheets per package: 32 sheets

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.