Brother logo

Brother MFC-9420CN Laser A4 2400 x 1200 DPI 31 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106487
Info modified on:
13 Mar 2024, 09:08:04
Long product name Brother MFC-9420CN Laser A4 2400 x 1200 DPI 31 ppm:

MFC-9420CN Colour multifunctional, 31/8 ppm, 1200 x 2400 dpi, Scan, Fax, Copy, USB 2.0 & Parallel, Ethernet 10/100 BaseTX

Brother MFC-9420CN Laser A4 2400 x 1200 DPI 31 ppm:

Network Ready Laser Flatbed, Colour Printer, Colour Fax, Colour Copier and Colour Scanner

The MFC-9420CN has been developed in response to the increasing demand for a cost effective, high performance colour laser multi-function device which is adaptable in today's modern working environment. The MFC-9420CN delivers the perfect balance of workgroup printing, faxing, copying and scanning with the added bonus of being fully networkable as standard.

Short summary description Brother MFC-9420CN Laser A4 2400 x 1200 DPI 31 ppm:

Brother MFC-9420CN, Laser, Color printing, 2400 x 1200 DPI, Color copying, A4, Direct printing

Long summary description Brother MFC-9420CN Laser A4 2400 x 1200 DPI 31 ppm:

Brother MFC-9420CN. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 8 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.