location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De’Longhi EO 3275 32 L 2200 W Silver Grill

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De’Longhi Check ‘De’Longhi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EO 3275
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0118493300 show
Show alternative article codes used in the online market place
Category: Toaster Ovens Check ‘De’Longhi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De’Longhi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2021 17:16:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name De’Longhi EO 3275 32 L 2200 W Silver Grill :
The short editorial description of De’Longhi EO 3275 32 L 2200 W Silver Grill

32 l, 2200 W, 14.5 kg, Silver
More>>>
Short summary description De’Longhi EO 3275 32 L 2200 W Silver Grill:
This short summary of the De’Longhi EO 3275 32 L 2200 W Silver Grill data-sheet is auto-generated and uses the product title and the first six key specs.

De’Longhi EO 3275, 32 L, Silver, Rotary, 1200 W, 2200 W, 220-240 V

Long summary description De’Longhi EO 3275 32 L 2200 W Silver Grill:
This is an auto-generated long summary of De’Longhi EO 3275 32 L 2200 W Silver Grill based on the first three specs of the first five spec groups.

De’Longhi EO 3275. Oven net capacity: 32 L, Product color: Silver, Control type: Rotary. Oven power: 2200 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 20.9" (530 mm), Depth: 17.7" (450 mm), Height: 13.4" (340 mm)

Brand Image Article code product Stock Price from
De’Longhi

De’Longhi EO 12562 toaster oven 12 L 800 W Black, White Grill
(show image)
EO 12562 EO 12562 0.00
(excl. VAT)
0 (incl. VAT)