location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Color 980 inkjet printer 2880 x 720 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Color 980
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C380045GA
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:12
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Stylus Color 980 inkjet printer 2880 x 720 DPI A4 :
The short editorial description of Epson Stylus Color 980 inkjet printer 2880 x 720 DPI A4

Stylus Color 980
More>>>
Epson Stylus Color 980 inkjet printer 2880 x 720 DPI A4:
The official marketing text of Epson Stylus Color 980 inkjet printer 2880 x 720 DPI A4 as supplied by the manufacturer

Features:

- Up to 2880 X 720 dpi on photo papers.
- Ultra fast print speeds.
- Handles heavy workloads.
- Creative and versatile software.
- Built-in USB and Parallel connectivity.

Short summary description Epson Stylus Color 980 inkjet printer 2880 x 720 DPI A4:
This short summary of the Epson Stylus Color 980 inkjet printer 2880 x 720 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Color 980, Color, 2880 x 720 DPI, A4, 13 ppm

Long summary description Epson Stylus Color 980 inkjet printer 2880 x 720 DPI A4:
This is an auto-generated long summary of Epson Stylus Color 980 inkjet printer 2880 x 720 DPI A4 based on the first three specs of the first five spec groups.

Epson Stylus Color 980. Color. Maximum resolution: 2880 x 720 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 13 ppm

Features
Print head nozzles
192. 96
Color *
Yes
Printing
Maximum resolution *
2880 x 720 DPI
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Print speed (color, normal quality, A4/US Letter)
10.5 ppm
Input & output capacity
Input capacity for envelopes (primary tray)
10 sheets
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Iron-On Transfers, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal
Envelopes sizes
C6, Dl
Ports & interfaces
Bidirectional
Yes
Design
Market positioning *
Home & office
Design
Certification
UL1950 with D3, CSA C22.2, No. 950 with D3,RFI: FCC Part 15 subpart B Class B, CSA C108.8 Class B
Power
Power consumption (printing) *
30 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 95, 98, Me, 2000, XP, NT4.0 Mac OS 8.5.1 - 9.1, OS X
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 85%
Operating temperature (T-T)
50 - 95 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
18.5 lbs (8.39 kg)
Other features
Dimensions (WxDxH)
18.4 x 12.8 x 11.6" (467.4 x 325.1 x 295.9 mm)
Print technology
Inkjet
Interface
USB, Parallel (IEEE-1284)
Power requirements
120-240V AC +/- 10% 50 - 60Hz
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:58:04
Uk has collected 1 expert review for Epson Stylus Color 980 inkjet printer Colour 2880 x 720 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%