Panasonic logo

Panasonic KX-TGA820 Handset DECT telephone Caller ID Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15790
Info modified on:
04 Apr 2019, 08:28:48
Long product name Panasonic KX-TGA820 Handset DECT telephone Caller ID Black:

KX-TGA820 Handset for DECT KX-TG8231/8232, Black, 1.9GHz

Short summary description Panasonic KX-TGA820 Handset DECT telephone Caller ID Black:

Panasonic KX-TGA820 Handset, Black, 65536 colors, White, Nickel-Metal Hydride (NiMH), 4.34 oz (123 g)

Long summary description Panasonic KX-TGA820 Handset DECT telephone Caller ID Black:

Panasonic KX-TGA820 Handset. Product color: Black, Display number of colors: 65536 colors, Backlight color: White. Battery technology: Nickel-Metal Hydride (NiMH). Weight: 4.34 oz (123 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.