location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M1120 Laser 600 x 600 DPI 19 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M1120
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB537A#ABH show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:45
The date of the most recent change of the data-sheet in Icecat's system
certification (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M1120 Laser 600 x 600 DPI 19 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 600 x 600 DPI
  • - 19 ppm
  • - Mono copying Color scanning
  • - USB port
  • - Internal memory: 32 MB Built-in processor Casaba B 230 MHz
  • - 19 lbs (8.6 kg)
Guarantee: One-year limitedWarranty standard statement: HP warrants to you, the end-user customer, that HP hardware and accessories will be free from defects in materials and workmanship after the date of purchase, for the period specified above. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new. HP warrants to you that HP software will not fail to execute its programming instructions after the date of purchase, for the period specified above, due to defects in material and workmanship when properly installed and used. If HP receives notice of such defects during theperiod, HP will replace software which does not execute its programming instructions due to such defects.HP does not warrant that the operation of HP products will be uninterrupted or error free. If HP is unable, within a reasonable time, to repair or replace any product to a condition as warranted, you will be entitled to a refund of the purchase price upon prompt return of the product. HP products may contain remanufactured parts equivalent to new in performance or may have been subject to incidental use.
Long product name HP LaserJet M1120 Laser 600 x 600 DPI 19 ppm :
The short editorial description of HP LaserJet M1120 Laser 600 x 600 DPI 19 ppm

HP LaserJet M1120 MFP
More>>>
HP LaserJet M1120 Laser 600 x 600 DPI 19 ppm:
The official marketing text of HP LaserJet M1120 Laser 600 x 600 DPI 19 ppm as supplied by the manufacturer

Looking for a fast, robust black and white MFP that also delivers great value? Look no further than this MFP, which delivers the performance you seek at a price that's right. The HP spherical toner and an intelligent print cartridge mean no compromises—even at this price.

• Start fast and finish sooner. Instant-on Technology uses cutting-edge fuser technology that enables print jobs to begin quickly from Powersave mode. The Time To Completion (TTC) of a typical office print job can be nearly three times faster from Powersave mode on this device with Instant-on Technology than on devices without it. 1This means less waiting for prints and more time spent engaged in business. Instant-on Technology also uses up to 50% less energy than traditional fusing.


You want it easy and HP understands, which is why this MFP redefines simplicity with default copy collation, minimal user intervention, host-based operation, and the Original HP All-in-One print cartridge design with built-in intelligence.

• Using intelligence built into the Original HP print cartridge, this HP LaserJet offers features that are typically only within the reach of larger budgets. Interactive communication between the print cartridge and the printer enables adjustments that optimize print quality and reliability for consistent results and a hassle-free printing experience.


You're sure to enhance productivity with a device that enables you to do more from one location. This HP MFP with print, scan, and copy functionality, quickly produces results with fast processing and print and copy speeds up to 20 ppm.

• The HP patented spherical toner formula is engineered for consistently outstanding print quality and high-speed performance. We designed this MFP's toner transfer and fusing processes around the high-performance characteristics of our latest toner formula. With more precise placement of toner, the printing system delivers bold, crisp text and sharp images at the speed today's professionals need.


1Instant-on Technology uses cutting-edge fuser technology to produce the first page faster when a printer is coming out of Powersave mode so your print job is done sooner. An InfoTrends study shows the typical office print job is three to five pages long: http://www.infotrends.com/public/Content/Presentations/officeprinteruse.pdf. Time To Completion of a typical office print job tested on HP and select competing products. Actual results may vary.

Short summary description HP LaserJet M1120 Laser 600 x 600 DPI 19 ppm:
This short summary of the HP LaserJet M1120 Laser 600 x 600 DPI 19 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M1120, Laser, 600 x 600 DPI, Mono copying, Color scanning

Long summary description HP LaserJet M1120 Laser 600 x 600 DPI 19 ppm:
This is an auto-generated long summary of HP LaserJet M1120 Laser 600 x 600 DPI 19 ppm based on the first three specs of the first five spec groups.

HP LaserJet M1120. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Warm-up time
13 s
Time to first page (black, normal)
7 s
Print speed (black, best quality, A4)
19 ppm
Print speed (black, best quality, letter)
Up to 20 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
14 cpm
Time to first copy (letter)
10.5 sec
Copier resize
25 - 400%
Copy resolution (black graphics)
Up to 600 x 600 dpi
Left metric copy margin
4 mm
Right metric copy margin
4 mm
Top metric copy margin
4 mm
Copier settings
Number of copies, Lighter/Darker, Reduce/Enlarge, Copy quality (draft, text, mixed, picture, film photo)
Bottom copy margin
4 mm
Maximum copy speed (black, A4)
14 cpm
Copy speed (black, best, letter)
Up to 15 cpm
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Image formats supported
BMP, GIF, TIF
Input color depth
24 bit
Grayscale levels
256
TWAIN version
Version 1.9
Scan input modes
Scanning via HP LaserJet scan application or TWAIN - or WIA-compliant application software
Minimum scan size
2.5 x 2.5 cm
Fax
Faxing *
No
Features
Maximum duty cycle *
8000 pages per month
Digital sender
No
Number of print cartridges *
1
All-In-One-multitasking
Yes
Input & output capacity
Total output capacity *
125 sheets
Maximum input capacity for envelopes
Up to 10 envelopes
Standard output capacity for envelopes
10 sheets
Maximum input capacity
250 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum print size
206 x 344 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
Non-ISO print media sizes
Executive
Envelope feeder
No
Recommended media weight
Tray 1: 60 - 163; priority tray: 42 - 260
Media weight (tray 1)
60 - 163 g/m²
Media handling
Sheetfed
Maximum paper trays
2
Paper handling standard/input
250-sheet input tray, 10-sheet priority tray
Paper handling standard/output
125-sheet face-down output tray
Media type and capacity (tray 2)
sheets: 10, envelopes: 10, transparencies: 10
Paper handling
250-sheet input tray, 10-sheet priority tray, 125-sheet face-down output tray
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Performance
Internal memory *
32 MB
Built-in processor
Yes
Processor model
Casaba B
Processor frequency
230 MHz
Mac compatibility
Yes
Minimum system requirements
Microsoft Windows 2000, Server 2003: any Pentium II processor or higher, 64 MB RAM, 250 MB hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port (print driver, scan driver only); Windows XP-32 Home, XP-32 Professional: any Pentium II processor (Pentium III or higher recommended), 128 MB RAM, 250 MB hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port; Windows XP-x64: any Pentium II processor (Pentium III or higher recommended), 128 MB RAM, 250 MB hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port; Windows Vista-32 Home, -32 Professional: 1 GHz processor, 512 MB RAM, check user guide for minimum hard drive space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port; Windows Vista-64: 1 GHz proces
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
370 W
Power consumption (PowerSave)
7 W
System requirements
Minimum RAM
64 MB
Minimum storage drive space
250 MB
Minimum processor
Pentium II
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range (T-T)
20 - 27 °C
Storage temperature (T-T)
-20 - 70 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
10 - 80%
Operating altitude (imperial)
10000 ft
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
19 lbs (8.6 kg)
Packaging data
Package weight
26 lbs (11.8 kg)
Packaging content
Bundled software
Host-based print drivers, TWAIN 1.9 or WIA scanner drivers, scan application, installer/uninstaller, HP MARS/Pony Express usage tracking software, HP Order Reminder, screen fonts, I.R.I.S. Readiris PRO text recognition software (not installed with other software, separate installation required), Mac print drivers and scan drivers.
Logistics data
Pallet weight
754 lbs (342 kg)
Quantity per pallet
30 pc(s)
Other features
Standard input trays
2
I/O ports
1 Hi-Speed USB port (compatible with USB 2.0 specifications)
Networking features
No
Dimensions (WxDxH)
18 x 14.5 x 12.7" (457 x 369 x 322 mm)
Network ready
No
Power requirements
110 - 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz), 4.5 amp; 220 - 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz), 2.3 amp
Media types supported
Paper (plain, laser), envelopes, transparencies, labels, cardstock, postcards
Minimum system requirements for Macintosh
Mac OS X v10.3 or higher; G3, G4, or G5 PowerPC processor; 128 MB RAM; 30 to 50 MB available hard disk space; USB port; CD-ROM drive
Scan file formats
GIF, PDF
Compatible operating systems
Windows XP (32-bit, 64-bit), Windows Vista (32-bit, 64-bit), Windows 2003 Server (32-bit, 64-bit) Mac OS X v10.3.9
Functions
Colour scanning, black-and-white printing, black-and-white copying, black-and-white scanning
Drive device, buffer size
128 MB
All-in-one functions
Copy, Scan
Acoustic power emissions
6.5 B(A) (active), inaudible (ready)
Safety
IEC 60950-1: 2001/EN 60950-1: 2001+A11; IEC 60825-1: 1993+A1: 1997+A2: 2001/EN 60825-1: 1994+A1: 2002+A2: 2001 (Class 1 Laser/LED Product); GB4943-1996
Copier smart software features
Up to 99 multiple copies, reduce/enlarge from 25 to 400%, 2-up or 4-up allowing 2 or 4 pages to be copied onto 1 page, contrast (lighter/darker), resolution (copy quality)
Custom media sizes
(76 x 127 mm) - (216 x 356 mm)
Duplex print options
Manual (driver support provided)
Size (imperial)
18"
Media weights by paper path
Priority feed slot: 42 to 260 g/m2; main tray: 60 to 163 g/m2
Pallet dimensions (W x D x H)
47.2 x 39.4 x 98" (1200 x 1000 x 2490 mm)
Standard media sizes
A4, A5, ISO B5, ISO C5, ISO C5/6, ISO C6, ISO DL, 16K
Typefaces
None (Host-based)
Print quality (black, best quality)
600 x 600 DPI
Color all-in-one functions
Scan, No
Print margin bottom (A4)
0.157" (4 mm)
Print margin left (A4)
0.157" (4 mm)
Print margin right (A4)
0.157" (4 mm)
Print margin top (A4)
0.157" (4 mm)
Standard output capacity for transparencies
65 sheets
Driver updates
Latest drivers available from http://www.hp.com
Memory upgrade
No
Control panel
2-line, 16-character display, menu and navigation buttons (Setup/Enter, Left, Right, Cancel), copy control buttons (Number of copies, Lighter/Darker, More copy settings, Start Copy)
Media weight (tray 2)
42 to 260 g/m²
Media size (tray 2)
A4, A5, A6, B5, postcards, envelopes (B5, C5, DL), 76 x 127 to 216 x 356 mm
Automatic paper sensor
No
Maximum scan area (imperial)
8.5"
Package dimensions (W x D x H)
23.6 x 15.7 x 15.4"
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 98"
Pallet weight (imperial)
752 lbs
Weight (imperial)
18.95 lb
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (active, print, copy or scan)
52.2 dB(A)
Acoustic pressure emissions bystander (ready)
Inaudible
Duplex binding
No
First page out (black&white, A4, ready)
7 s
First page out (black&white, letter, ready)
7 s
First page out (black&white, letter, sleep)
7 s
Maximum input capacity (tray 1)
250 sheets
Media sizes standard (imperial rolls)
Letter, legal, A4, A5, A6, B5, postcards, envelopes (C5, DL, B5), 76 x 127 to 216 x 356 mm
Media sizes supported (imperial)
Media input tray and priority slot: letter, legal, envelopes (No. 5 1/2 baronial through No. 11), index cards, postcards
Minimum scan area
1 x 1"
Package weight (imperial)
26 lbs
SureSupply connection type
Direct
SureSupply supported
Yes
Typical electricity consumption (TEC) number
1.534 KWh/Week
UNSPSC-code
43212110
Security management description
None
Package dimensions (WxDxH)
23.6 x 15.7 x 15.4" (600 x 400 x 390 mm)
Media size (tray 1)
A4, A5, A6, B5, postcards, envelopes (B5, C5, DL), 76 x 127 to 216 x 356 mm
Electromagnetic compatibility
CISPR 22: 2005 /EN 55022:2006-Class B; EN 61000-3-2: 2000+A2; EN 61000-3-3: 1995+A1; EN 55024: 1998+A1+A2; FCC Title 47 CFR, Part 15 Class B 2/ICES-003, Issue 3; GB9254-1998
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:53:46
Uk has collected 5 expert reviews for HP LaserJet M1120 Laser 600 x 600 DPI 19 ppm and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-26 19:53:46
Tall and boxy, the HP LaserJet M1120 MFP looks more like an oversized paper shredder than a fully fledged multifunction printer. Not that the majority of the target audience (small and home businesses) will be deterred by this. Indeed, given that yo...
Bottom line Should your business need to add scanning to basic mono print facilities, the HP LaserJet M1120 MFP will cover both tasks with reasonable aplomb. Its not super fast, and you wont want to rely on it for huge print jobs, but for running off a few text...
80%
expertreviews.co.uk
Updated:
2011-09-26 19:53:46
HPs LaserJet M1120 MFP is taller than a typical mono laser, thanks to the scanner positioned above its output tray. Fortunately it doesnt take up too much desk space. The printer arrives with the paper trays packed inside it, which have to be remo...
60%
goodgearguide.com.au
Updated:
2011-11-04 15:38:30
Tall and boxy, the HP LaserJet M1120 MFP looks more like an oversized paper shredder than a fully fledged multifunction printer. Not that the majority of the target audience (small and home businesses) will be deterred by this. Indeed, given that you g...
Good Impressive colour scanning results, low price...
Bad Memory cant be upgraded, input and output trays cant be increased, not very fast print speeds, lacklustre copying The Final Word Should your business need to add scanning to basic mono print facilities, the HP LaserJet M1120 MFP will cover both tasks...
Bottom line Should your business need to add scanning to basic mono print facilities, the HP LaserJet M1120 MFP will cover both tasks with reasonable aplomb. Its not super fast, and you wont want to rely on it for huge print jobs, but for running off a few text...
80%
trustedreviews.com
Updated:
2011-09-26 19:53:45
All-in-one machines have outstripped sales of single-function printers in the ink-jet market, but have been slower to appear with laser engines. HP has started to redress this balance and the LaserJet M1120 MFP, an entry-level, mono laser all-in-one, is d...
70%