location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Laser GL5600 Piano Black mouse USB Type-A 2000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Mouse GL5600 Piano Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K417-L200
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Laser GL5600 Piano Black mouse USB Type-A 2000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser 2000 DPI Black
  • - USB Type-A
  • - Buttons quantity: 2
  • - 70.9" (1.8 m)
Long product name Fujitsu Laser GL5600 Piano Black mouse USB Type-A 2000 DPI :
The short editorial description of Fujitsu Laser GL5600 Piano Black mouse USB Type-A 2000 DPI

Laser Mouse GL5600 Piano Black
More>>>
Fujitsu Laser GL5600 Piano Black mouse USB Type-A 2000 DPI:
The official marketing text of Fujitsu Laser GL5600 Piano Black mouse USB Type-A 2000 DPI as supplied by the manufacturer

Glossy black design combined with highest accuracy and usability for all users
Work on different surfaces or change quickly from a low resolution to high one. You switch with only one button-click in steps between 400 and 2000 dpi. You scroll in four directions or benefit from the comfort of 6 adjustable buttons. The Laser Mouse GL5600 Piano Black makes your everyday life convenient and something special.

Short summary description Fujitsu Laser GL5600 Piano Black mouse USB Type-A 2000 DPI:
This short summary of the Fujitsu Laser GL5600 Piano Black mouse USB Type-A 2000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Laser Mouse GL5600 Piano Black, Laser, USB Type-A, 2000 DPI, Black

Long summary description Fujitsu Laser GL5600 Piano Black mouse USB Type-A 2000 DPI:
This is an auto-generated long summary of Fujitsu Laser GL5600 Piano Black mouse USB Type-A 2000 DPI based on the first three specs of the first five spec groups.

Fujitsu Laser Mouse GL5600 Piano Black. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 2000 DPI, Buttons quantity: 2. Product color: Black

Mouse
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
2000 DPI
Scroll
Yes
Buttons quantity *
2
Certification
EN 55022, EN 55024, EN 61000-3-2, EN 61000-3-3, IEC/EN 60950-1
Design
Product color *
Black
Ergonomics
Cable length
70.9" (1.8 m)
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
4.59 oz (130 g)
Other features
Compatible operating systems
Microsoft Windows XP, Microsoft Windows VISTA
USB 2.0 ports quantity
1
Mouse dimensions (WxDxH)
4.96 x 2.87 x 1.81" (126 x 73 x 46 mm)
Country Distributor
United Kingdom 1 distributor(s)