location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P5N-D LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5N-D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MIB3B0-G0EAY00Z
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2018 15:29:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS P5N-D LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 775 (Socket T)
  • - ATX Realtek ALC883 7.1 channels
  • - 4 Non-ECC Maximum internal memory: 8 GB
  • - 64 Mbit
Long product name ASUS P5N-D LGA 775 (Socket T) ATX :
The short editorial description of ASUS P5N-D LGA 775 (Socket T) ATX

P5N-D - Intel Socket 775, NVIDIA nForce 750i SLI, 1333/1066/800 MHz FSB, NVIDIA nForce® 750i SLI, Realtek ALC883 8-channel HDA
More>>>
ASUS P5N-D LGA 775 (Socket T) ATX:
The official marketing text of ASUS P5N-D LGA 775 (Socket T) ATX as supplied by the manufacturer

The best platform combining powerful performance with great energy efficiency
The P5N-D is a NVIDIA® 750i SLI chipset-based motherboard that combines powerful performance with great energy efficiency; and supports NVIDIA® SLI technology with PCI Express 2.0 for extreme graphics performance. It also comes with the worlds first ASUS EPU (Energy Processing Unit), allowing the CPU power supply to be digitally monitored and fine-tuned with improved VRM efficiency in heavy or light loadings – attaining the best possible power efficiency and energy savings to help save the environment.

LGA775 Intel® Core™2 Processor Ready
This motherboard supports the latest Intel® Core™2 processors in LGA775 package. It also can support Intel® next generation 45nm Multi-Core CPU. With new Intel® Core™ microarchitecture technology and 1333 / 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.

PCIe 2.0
Double Speed; Double Bandwidth
This motherboard supports the latest PCIe 2.0 devices for double speed and bandwidth which enhances system performance.

NVIDIA SLI™ Technology
NVIDIA SLI™ (Scalable Link Interface) takes advantage of the increased bandwidth of the PCI Express bus architecture and features intelligent hardware and software that allows two GPUs to efficiently work together to deliver earth-shattering, scalable performance. For some applications nearly 2X performance! (From www.NVIDIA.com)

Dual-Channel DDR2-800
DDR2 is the next generation memory technology to replace the current DDR. With the highest speed up to 800MHz,DDR2 memory provides great performance for 3D graphics and other memory demanding applications.

ASUS EPU
Enables the Most Energy Efficient Motherboard in the World
The ASUS EPU utilizes innovative technology to digitally monitor and finetune the CPU power supply with improved VR responses in heavy or light loadings.

Working together with AI Gear 3, it automatically provides power for higher performance or improves efficiency by 50% when the PC is running low intensity applications - helping you attain the best possible power efficiency and energy savings of up to 80.23% to help save the environment.

Fanless Design
Provide a cool environment without all the baggage
Cooling fans, though a popular thermal solution, also come with noise and malfunction likelyhood. ASUS Motherboard´s fansless concept is specifically created to provide a cool environment without all the baggage.

ASUS has devoted special efforts to address the thermal issues across the motherboard, and most notably the areas that reside the CPU, power, VGA, and chipsets. The heat sinks were tailor made to dissipate heat in the most efficient manner.

Q-Fan 2
Adjusts both CPU fan and chassis fan speeds according to system loading
ASUS Q-Fan2 technology intelligently adjusts both CPU fan and chassis fan speeds according to system loading to ensure quiet, cool and efficient operation.

Optional Fan (for Water-Cooling or Passive-Cooling only)
Maximize Water-Cooling or Passive-Cooling performance!
The optional fan is specifically designed to provide sufficient airflow over the chipset area and CPU power modules when water-cooling or passive-cooling is utilized, ensuring effective heat dissipation for the entire system.

Uses 100% All High-quality Conductive Polymer Capacitors!
This motherboard uses all high-quality conductive polymer capacitors onboard for durability, improved lifespan, and enhanced thermal capacity.

Short summary description ASUS P5N-D LGA 775 (Socket T) ATX:
This short summary of the ASUS P5N-D LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P5N-D, Intel, LGA 775 (Socket T), 8 GB, 0, 1, 0+1, 5, JBOD, ATX, 7.1 channels

Long summary description ASUS P5N-D LGA 775 (Socket T) ATX:
This is an auto-generated long summary of ASUS P5N-D LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

ASUS P5N-D. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, 0+1, 5, JBOD. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883. BIOS memory size: 64 Mbit

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Memory
Number of memory slots *
4
Non-ECC
Yes
Maximum internal memory *
8 GB
Storage controllers
RAID levels
0, 1, 0+1, 5, JBOD
Internal I/O
USB 2.0 connectors *
4
Number of SATA connectors
4
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
CPU fan connector
Yes
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
Rear panel I/O ports
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Microphone in
Yes
S/PDIF out port
Yes
Parallel ports quantity
1
Serial ports quantity
1
Features
Audio chip
Realtek ALC883
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
Expansion slots
2 x PCIe 2.0 x16 2 x PCIe x1 2 x PCI 2.2
BIOS
BIOS memory size
64 Mbit
Weight & dimensions
Width
12" (305 mm)
Depth
9.65" (245 mm)
Other features
Manageability features
WfM 2.0,DMI 2.0,WOL/WOR by PME,WOR by Ring,PXE,AI NET2 WO USB/KB/MS
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 14:52:18
Uk has collected 1 expert review for ASUS P5N-D LGA 775 (Socket T) ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
xbitlabs.com
Updated:
2011-09-25 14:52:18
The first association that comes to mind when we speak of Nvidia is graphics cards, however, it is also a pretty big developer of mainboard chipsets. Just recall the remarkable success of Nvidia chipsets when they first came out. The first nForce gener...
Bottom line So, our tests showed that ASUS P5N-D’s slogan "The best platform combining powerful performance with great energy efficiency" is simply not true. The board boasts average performance, has slightly higher power consumption in nominal mode than other...
0%