HP logo

HP 512MB DDR2-533 memory module 0.5 GB 533 MHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50045
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP 512MB DDR2-533 memory module 0.5 GB 533 MHz:

512MB, PC2-4200, DDR2 533MHz, Non-ECC, Unbuffered, CL4, 200-pin SO-DIMM

Short summary description HP 512MB DDR2-533 memory module 0.5 GB 533 MHz:

HP 512MB DDR2-533, 0.5 GB, DDR2, 533 MHz, 200-pin SO-DIMM

Long summary description HP 512MB DDR2-533 memory module 0.5 GB 533 MHz:

HP 512MB DDR2-533. Component for: Laptop, Internal memory: 0.5 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, Memory form factor: 200-pin SO-DIMM, CAS latency: 4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.