location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG M228WD TV 22" WSXGA+ Black 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M228WD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M228WD
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG M228WD TV 22" WSXGA+ Black 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 22" LCD
  • - WSXGA+ 1680 x 1050 pixels 16:10
  • - 400 cd/m² 5 ms 3000:1
  • - 70 W
Long product name LG M228WD TV 22" WSXGA+ Black 400 cd/m² :
The short editorial description of LG M228WD TV 22" WSXGA+ Black 400 cd/m²

22" Wide format monitor Digital TV with 1680 x 1050 Resolution
More>>>
LG M228WD TV 22" WSXGA+ Black 400 cd/m²:
The official marketing text of LG M228WD TV 22" WSXGA+ Black 400 cd/m² as supplied by the manufacturer

22" Wide format monitor Digital TV with built-in Freeview and Various AV / TV functions with speakers.

-High Brightness 400 cd/m2
-Wide Viewing Angle: 1700/1700
-Resolution: 1920x1200 (WUXGA)
-Ultra High Contrast Ratio: 2000:1 (DFC)
-Lightening Fast Response Time: 5MS (GTG)

Short summary description LG M228WD TV 22" WSXGA+ Black 400 cd/m²:
This short summary of the LG M228WD TV 22" WSXGA+ Black 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG M228WD, 22", 1680 x 1050 pixels, WSXGA+, LCD, Black

Long summary description LG M228WD TV 22" WSXGA+ Black 400 cd/m²:
This is an auto-generated long summary of LG M228WD TV 22" WSXGA+ Black 400 cd/m² based on the first three specs of the first five spec groups.

LG M228WD. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LCD, Display brightness: 400 cd/m², Response time: 5 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:10. Product color: Black

Display
Display diagonal *
22"
HD type *
WSXGA+
Display technology *
LCD
Native aspect ratio *
16:10
Display brightness *
400 cd/m²
Response time
5 ms
Contrast ratio (typical) *
3000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1680 x 1050 pixels
Audio
Number of speakers *
2
RMS rated power *
6 W
Design
Product color *
Black
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Digital audio coaxial out
1
Digital audio coaxial in
1
SCART ports quantity
1
HDMI ports quantity *
1
Power
Power consumption (typical) *
70 W
Power consumption (standby) *
1 W
Power consumption (sleep)
1 W
Weight & dimensions
Width (with stand)
20.7" (525.4 mm)
Depth (with stand)
9.06" (230 mm)
Height (with stand)
17.3" (439 mm)
Weight (with stand)
12.8 lbs (5.82 kg)
Packaging data
Manual
Yes
Package width
23.3" (593 mm)
Package depth
6.34" (161 mm)
Package height
18.5" (471 mm)
Packaging content
Handheld remote control
Yes
Other features
Built-in speaker(s)
Yes
Music power
6 W
Package weight (imperial)
15.74 lbs
Mean time between failures (MTBF)
50000 h
Pixel pitch
0.0111 x 11.1" (0.282 x 282 mm)
Box depth (imperial)
6.33"
Box height (imperial)
18.54"
Box width (imperial)
23.34"
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:03:06
Uk has collected 8 expert reviews for LG M228WD TV 55.9 cm (22") WSXGA+ Black 400 cd/m² and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
practicalpc.co.uk
Updated:
2011-10-03 23:03:00
D-Sub connection for Monitor The difference between a TV and a computer monitor is pretty small so it doesnt take a massive stretch of imagination or engineering to combine the two. Thats what LGs done with the M228WD. It looks neat with clean, mode...
Good Multi-function TV/monitor, good monitor display...
Bad So-so TV picture, no DVI input...
Bottom line If you want a TV first and a monitor second, you may be disappointed with the picture quality of the M228WD. However, it is a rather good monitor and if you like the convenience of pressing a button and turning it into a TV, it could well be worth a l...
70%
pocket-lint.com
Updated:
2011-10-03 23:03:05
So whats the opinion? Well the MD228WD is a great monitor that we were sorry to see go from the office. Its bright, its crisp and the performance is great for the price. As for the TV, its okay but not brilliant making this one of those devices tha...
Good Resolution, contrast, features...
Bad TV lets the side down, stand isnt very functional...
Bottom line The MD228WD is a great monitor that we were sorry to see go from the office. Its bright, its crisp and the performance is great for the price...
80%
v3.co.uk
Updated:
2011-10-03 23:03:03
It’s amazing that products such as this aren’t more common, being a normal widescreen PC monitor with the ability to receive digital (Freeview) television. It even comes with a remote control and an socket for connecting a high-definition (Blu-ray) pla...
Good Easy to set up and use; very good picture quality; lots of sockets; well designed...
Bad Poor internal speakers; pricey...
Bottom line Excellent as both a TV and as a monitor, but the speakers could have been much better...
80%
trustedreviews.com
Updated:
2011-10-03 23:03:03
In a stroke of quite uncanny foresight, only a week or so ago one of our forum members asked what the differences are between a TV and a monitor, besides the fact the former includes a TV tuner. Well, just as I'd posted a succinct little summary of some o...
Bottom line The LG Flatron M228WD combines a class leading feature set with great usability and connectivity to create a seemingly perfect TV/monitor combination. Unfortunately, it's let down by mediocre image quality and poor sound so we'd only recommend it to those...
70%
Country Distributor
United Kingdom 1 distributor(s)