location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite T2234MC-B1 POS monitor 21.5" 1920 x 1080 pixels Full HD Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLite T2234MC-B1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T2234MC-B1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948570111541
Category: POS Monitors Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 15:41:19
The date of the most recent change of the data-sheet in Icecat's system
Long product name iiyama ProLite T2234MC-B1 POS monitor 21.5" 1920 x 1080 pixels Full HD Touchscreen :
The short editorial description of iiyama ProLite T2234MC-B1 POS monitor 21.5" 1920 x 1080 pixels Full HD Touchscreen

21.5" LCD, 1920 x 1080, 8 ms, 225 cd/m2, 1000:1, VGA & DVI-D
More>>>
iiyama ProLite T2234MC-B1 POS monitor 21.5" 1920 x 1080 pixels Full HD Touchscreen:
The official marketing text of iiyama ProLite T2234MC-B1 POS monitor 21.5" 1920 x 1080 pixels Full HD Touchscreen as supplied by the manufacturer

ProLite T2234MC uses Projective Capacitive Touch Technology, built into an eye catching bezel with Edge to Edge glass. Featuring IPS LCD Screen technology, it offers exceptional colour performance and wide viewing angles , making it a perfect interactive display for Interactive Digital Signage. In addition to the superb image quality , the screen comes with an IP54 Rating, making it dust and water resistant. And, comes with a rugged bezel making it suitable for demanding environments. The screen also features a vast array of inputs including DVI as well as USB for the Touch sensor itself, and a High Definition 1920 x 1080 Resolution. The ProLite T2234MC is the ideal solution for Interactive Digital Signage , Instore Retail, Kiosks , Gaming and Interactive Presentations.

Touch technology - capacitive
This technology uses a sensor-grid of micro-fine wires integrated into the glass that covers the screen. Touch is detected because electrical characteristics of the sensor grid change when human finger is placed on the glass. Thanks to the glass overlay this technology is highly durable, and the touch function remains unaffected even if the glass is scratched. It offers perfect picture performance and will work with human finger (gloved or not) and magnetic ball.

IPS
IPS panel technology technology offers higher contrast, darker blacks and much better viewing angles than standard TN technology. The screen will look good no matter what angle you look at it.

multi-touch
The multi-touch functionality is supported under Windows® 7 only.

Short summary description iiyama ProLite T2234MC-B1 POS monitor 21.5" 1920 x 1080 pixels Full HD Touchscreen:
This short summary of the iiyama ProLite T2234MC-B1 POS monitor 21.5" 1920 x 1080 pixels Full HD Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite T2234MC-B1, 21.5", 1920 x 1080 pixels, Full HD, 225 cd/m², Tabletop, 0.00972 x 0.00972" (0.247 x 0.247 mm)

Long summary description iiyama ProLite T2234MC-B1 POS monitor 21.5" 1920 x 1080 pixels Full HD Touchscreen:
This is an auto-generated long summary of iiyama ProLite T2234MC-B1 POS monitor 21.5" 1920 x 1080 pixels Full HD Touchscreen based on the first three specs of the first five spec groups.

iiyama ProLite T2234MC-B1. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Product color: Black. AC adapter output voltage: 12 V

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Display brightness
225 cd/m²
Touchscreen *
Yes
Touchscreen type
Tabletop
Pixel pitch
0.00972 x 0.00972" (0.247 x 0.247 mm)
Display
Contrast ratio (typical)
1000:1
Response time
8 ms
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Features
Product color *
Black
Power
AC adapter output voltage
12 V
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:27:13
Uk has collected 2 expert reviews for iiyama ProLite T2234MC-B1 POS monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Touchscreen but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%