location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P556-003 video cable adapter 35.8" (0.91 m) DVI-A VGA (D-Sub) Black, Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P556-003 DVI to VGA High-Resolution Adapter Cable with RGB Coaxial (DVI-A to HD15 M/M), 3 ft. (0.9 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P556-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332170156 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:43:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P556-003 video cable adapter 35.8" (0.91 m) DVI-A VGA (D-Sub) Black, Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connects a DVI-I port on a computer to a monitor with a VGA connector or a VGA port on a computer to a monitor with a DVI-I connector
  • - Compatible with Flat-Panel Displays, Digital CRT Displays and Projectors
  • - Supports analog signals only
  • - Superior molded cables with foil/braid shielding for maximum EMI/RFI protection
  • - Meets DVI DDWG Standard
Guarantee: Lifetime limited
Long product name Tripp Lite P556-003 video cable adapter 35.8" (0.91 m) DVI-A VGA (D-Sub) Black, Blue, White :
The short editorial description of Tripp Lite P556-003 video cable adapter 35.8" (0.91 m) DVI-A VGA (D-Sub) Black, Blue, White

DVI to VGA High-Resolution Adapter Cable with RGB Coaxial (DVI-A to HD15 M/M), 3 ft. (0.9 m)
More>>>
Tripp Lite P556-003 video cable adapter 35.8" (0.91 m) DVI-A VGA (D-Sub) Black, Blue, White:
The official marketing text of Tripp Lite P556-003 video cable adapter 35.8" (0.91 m) DVI-A VGA (D-Sub) Black, Blue, White as supplied by the manufacturer

This DVI to HD15 cable allows PC users with a DVI-I port to connect to monitors with a VGA connector or PC users with a VGA port to connect to monitors with a DVI-I connector. Gold-plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Both the DVI and HD15 connectors are molded and have integral strain relief for long life reliability.

Short summary description Tripp Lite P556-003 video cable adapter 35.8" (0.91 m) DVI-A VGA (D-Sub) Black, Blue, White:
This short summary of the Tripp Lite P556-003 video cable adapter 35.8" (0.91 m) DVI-A VGA (D-Sub) Black, Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P556-003, 35.8" (0.91 m), DVI-A, VGA (D-Sub), Male, Male, Gold

Long summary description Tripp Lite P556-003 video cable adapter 35.8" (0.91 m) DVI-A VGA (D-Sub) Black, Blue, White:
This is an auto-generated long summary of Tripp Lite P556-003 video cable adapter 35.8" (0.91 m) DVI-A VGA (D-Sub) Black, Blue, White based on the first three specs of the first five spec groups.

Tripp Lite P556-003. Cable length: 35.8" (0.91 m), Connector 1: DVI-A, Connector 2: VGA (D-Sub). Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm), Package height: 9" (228.6 mm). Master (outer) case width: 16" (406.4 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 18" (457.2 mm)

Features
Connector contacts plating
Gold
Cable length *
35.8" (0.91 m)
Connector 1 *
DVI-A
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color
Black, Blue, White
Country of origin
China
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Packaging data
Package weight
6.7 oz (190 g)
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
16" (406.4 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
18" (457.2 mm)
Master (outer) case weight
4.21 lbs (1.91 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332170153
Brand Image Article code product Stock Price from
Tripp Lite P582-003-HD-V4A video cable adapter 35.8" (0.91 m) DisplayPort HDMI Black Tripp Lite P582-003-HD-V4A video cable adapter 35.8" (0.91 m) DisplayPort HDMI Black
(show image)
P582-003-HD-V4A P582-003-HD-V4A DisplayPort 1.4 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDR, HDCP 2.2, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-003-HD-V4A video cable adapter 35.8" (0.91 m) Mini DisplayPort HDMI Black Tripp Lite P586-003-HD-V4A video cable adapter 35.8" (0.91 m) Mini DisplayPort HDMI Black
(show image)
P586-003-HD-V4A P586-003-HD-V4A Mini DisplayPort 1.4 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDR, HDCP 2.2, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-DP-BD video cable adapter 35.8" (0.91 m) USB Type-C DisplayPort Black Tripp Lite U444-003-DP-BD video cable adapter 35.8" (0.91 m) USB Type-C DisplayPort Black
(show image)
U444-003-DP-BD U444-003-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HBE video cable adapter 35.8" (0.91 m) USB Type-C HDMI Type A (Standard) Black Tripp Lite U444-003-HBE video cable adapter 35.8" (0.91 m) USB Type-C HDMI Type A (Standard) Black
(show image)
U444-003-HBE U444-003-HBE USB-C to HDMI Adapter Cable (M/M), 4K, 4:4:4, Thunderbolt 3 Compatible, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-003-DVI video cable adapter 35.4" (0.9 m) Mini DisplayPort DVI-D Black Tripp Lite P586-003-DVI video cable adapter 35.4" (0.9 m) Mini DisplayPort DVI-D Black
(show image)
P586-003-DVI P586-003-DVI Mini DisplayPort 1.2 to DVI Adapter Cable (M/M), 1080p, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581-003 video cable adapter 35.4" (0.9 m) DisplayPort DVI-D Black Tripp Lite P581-003 video cable adapter 35.4" (0.9 m) DisplayPort DVI-D Black
(show image)
P581-003 P581-003 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P116-006-HDMI-A video cable adapter 70.9" (1.8 m) VGA (D-Sub) + 3.5mm + USB Type-A Black Tripp Lite P116-006-HDMI-A video cable adapter 70.9" (1.8 m) VGA (D-Sub) + 3.5mm + USB Type-A Black
(show image)
P116-006-HDMI-A P116-006-HDMI-A VGA to HDMI Adapter Cable with Audio and USB Power (M/M), 1080p 60 Hz, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566-003-VGA-A video cable adapter 35.4" (0.9 m) HDMI HD15 + 3.5 mm Black Tripp Lite P566-003-VGA-A video cable adapter 35.4" (0.9 m) HDMI HD15 + 3.5 mm Black
(show image)
P566-003-VGA-A P566-003-VGA-A HDMI to VGA + Audio Active Adapter Cable (HDMI to Low-Profile HD15 + 3.5 mm M/M), 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566-003-VGA video cable adapter 35.4" (0.9 m) HDMI HD15, MICRO-USB B Black Tripp Lite P566-003-VGA video cable adapter 35.4" (0.9 m) HDMI HD15, MICRO-USB B Black
(show image)
P566-003-VGA P566-003-VGA HDMI to VGA Active Adapter Cable (HDMI to Low-Profile HD15 M/M), 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-003-HD-V2A video cable adapter 35.4" (0.9 m) MINI DISPLAYPORT HDMI Black Tripp Lite P586-003-HD-V2A video cable adapter 35.4" (0.9 m) MINI DISPLAYPORT HDMI Black
(show image)
P586-003-HD-V2A P586-003-HD-V2A Mini DisplayPort 1.2a to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDCP 2.2, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)