location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech C615 webcam 1920 x 1080 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C615
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000732
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2022 15:22:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech C615 webcam 1920 x 1080 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1920 x 1080 pixels
  • - Full HD
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Mounting type: Clip
  • - Black
Guarantee: 2-year limited hardware warranty
Long product name Logitech C615 webcam 1920 x 1080 pixels USB 2.0 Black :
The short editorial description of Logitech C615 webcam 1920 x 1080 pixels USB 2.0 Black

HD Webcam C615, 1920x1080, USB 2.0
More>>>
Logitech C615 webcam 1920 x 1080 pixels USB 2.0 Black:
The official marketing text of Logitech C615 webcam 1920 x 1080 pixels USB 2.0 Black as supplied by the manufacturer

HD video calling and sharing—in Full HD 1080p—however, whatever, wherever you like.

Smoother. Sharper. Richer. Clearer.

Logitech Fluid Crystal™ Technology. It’s what makes a Logitech webcam better. It’s smoother video, sharper pictures, richer colors and clearer sound in real-world conditions.

Record in Full HD 1080p

Keep everyone up to date with breathtaking Full HD 1080p video recording with autofocus.

Call in HD 720p

Enjoy widescreen HD 720p video on most major IMs and Logitech Vid™ HD.

HD your Facebook®

One-click HD upload (1080p) to Facebook, Twitter™ and YouTube® makes it easy to share your life with friends and family.

Windows® Mac® Yes.

iChat® Skype™ FaceTime® Yes, again. This webcam works with your computer and all major video-calling software.

Short summary description Logitech C615 webcam 1920 x 1080 pixels USB 2.0 Black:
This short summary of the Logitech C615 webcam 1920 x 1080 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech C615, 1920 x 1080 pixels, Full HD, 1080p, 1920 x 1080 pixels, 8 MP, Auto

Long summary description Logitech C615 webcam 1920 x 1080 pixels USB 2.0 Black:
This is an auto-generated long summary of Logitech C615 webcam 1920 x 1080 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

Logitech C615. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Supported video modes: 1080p. Interface: USB 2.0, Product color: Black, Mounting type: Clip. Minimum RAM: 512 MB. Minimum processor: 1 GHz, Minimum storage drive space: 200 MB

Performance
Maximum video resolution *
1920 x 1080 pixels
Camera HD type *
Full HD
Supported video modes
1080p
Photo feature
Yes
Maximum image resolution
1920 x 1080 pixels
Maximum interpolated image resolution
8 MP
Auto focus
Yes
Focus adjustment
Auto
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product color *
Black
Mounting type *
Clip
Design
Cable length
35.4" (0.9 m)
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
System requirements
Minimum RAM
512 MB
Internet connection required
Yes
Other features
Minimum processor
1 GHz
Minimum storage drive space
200 MB
Mac compatibility
Yes
USB required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-03-21 02:26:09
Uk has collected 13 expert reviews for Logitech C615 webcam 1920 x 1080 pixels USB 2.0 Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
micromart.co.uk
Updated:
2014-03-21 03:12:53
If you're looking for a webcam with some full HD capabilities and don't mind paying for them, there are few better-priced than this: the Logitech C615 HD Webcam.It may be mid-field in the company's range of webcams, but that gives it a good balance betwee...
70%
goodgearguide.com.au
Updated:
2017-02-02 03:06:07
Full 1080p HD may be an alluring webcam option, but for some, that feature (and its resulting price) is overkill. On the other end of the spectrum, stepping down to bargain models can shave off too many bells and whistles. Logitech's C615 HD ($70 MSRP) we...
0%
lanoc.org
Updated:
2013-05-08 03:19:13
Logitech has gone back to the drawing board and decided to redesign their latest line of webcams. Today's consumer demand great HD videos and photos, whether they are at home or on the go. Logitech certainly has the type of reputation of a company that c...
Bottom line I feel that this webcam does perform well for an HD Webcam. The video is crisp and clear, even in a dark room. It has decent built-in audio along with some nice portable features as well. The software is dead simple and performed without glitches or fus...
0%
pcworld.com_techhive.com
Updated:
2016-12-10 04:48:23
Full 1080p HD may be an alluring webcam option, but for some, that feature (and its resulting price) is overkill. On the other end of the spectrum, stepping down to bargain models can shave off too many bells and whistles. Logitech's C615 HD ($70 MSRP) we...
Good Excellent video and audio, Portable “fold-and-go” design, Affordable...
Bad Lower frame rate required for acceptable 1080p video recording...
Bottom line The Logitech C615 offers a great balance of features without a high-end price...
80%
pcworld.com_techhive.com
Updated:
2017-07-13 01:31:19
A good webcam is essential if you plan to spend a lot of time video chatting with family, friends, and co-workers. While these devices have come a long way from the cheap plastic and grainy images of yore, just a handful of standalone webcams exists these...
Good Excellent lowlight capabilities, Background removal and 720p/60fps streaming are good valueadds, Same gorgeous 1080p image as the C920—and at the same price, Clear, balanced picture, Great stereo audio, 1080p video chats over Skype, Excellent video and au...
Bad Background removal is slow and errorprone, No RealSense tech means, among other things, no Windows Hello, Design could've used a more extensive overhaul, List price is on the higher end for consumer webcams, Lower frame rate required for acceptable 1080p...
90%
Brand Image Article code product Stock Price from
Logitech HD C615 webcam 8 MP 1920 x 1080 pixels USB 2.0 Black Logitech HD C615 webcam 8 MP 1920 x 1080 pixels USB 2.0 Black
(show image)
960-000735 HD Webcam C615 0.00
(excl. VAT)
0 (incl. VAT)