Nokia logo

Nokia E51 2" 1050 mAh Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56951
Info modified on:
07 Mar 2024, 15:34:52
Long product name Nokia E51 2" 1050 mAh Black:

E51, Black Steel

Short summary description Nokia E51 2" 1050 mAh Black:

Nokia E51, 2", 240 x 320 pixels, Black

Long summary description Nokia E51 2" 1050 mAh Black:

Nokia E51. Display diagonal: 2", Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1050 mAh. Product color: Black. Weight: 3.53 oz (100 g)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.