Creative Labs logo

Creative Labs Sound Blaster Audigy 2 Value PCI

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18671
Info modified on:
04 Apr 2019, 04:41:29
Long product name Creative Labs Sound Blaster Audigy 2 Value PCI:

Sound Blaster Audigy 2 Value 7.1

Short summary description Creative Labs Sound Blaster Audigy 2 Value PCI:

Creative Labs Sound Blaster Audigy 2 Value, 24 bit, PCI

Long summary description Creative Labs Sound Blaster Audigy 2 Value PCI:

Creative Labs Sound Blaster Audigy 2 Value. Audio quality: 24 bit. Host interface: PCI. Minimum RAM: 128 MB, Minimum processor: Intel Pentium III/Celeron/AMD 800MHz. Minimum storage drive space: 600 MB, Compatible operating systems: Microsoft Windows XP, Windows 2000 SP3, Windows ME. Audio system maximum sampling rate: 192 kHz

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.