Fujitsu logo

Fujitsu 1x8GB 2Rx4 L DDR3-1333 R ECC memory module 8 GB 1333 MHz

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112357
Info modified on:
09 Apr 2024, 14:06:18
Long product name Fujitsu 1x8GB 2Rx4 L DDR3-1333 R ECC memory module 8 GB 1333 MHz:

1x8GB 2Rx4 L DDR3-1333 Registered ECC memory module

Fujitsu 1x8GB 2Rx4 L DDR3-1333 R ECC memory module 8 GB 1333 MHz:

The next evolution of DDR memory is now - new DDR3 memory modules, offering breakthroughs in speed and power, are now available.

DDR3 offers:

- Powerful performance – DDR3 nearly doubles the speed of DDR2 by offering faster data rates.
- Low Power Consumption – DDR3 operates on a reduced supply voltage thanks to its efficient design.
- Higher Bandwith and Density – DDR3 allows better computer performance thanks to the fastest data transfer rates available.

Short summary description Fujitsu 1x8GB 2Rx4 L DDR3-1333 R ECC memory module 8 GB 1333 MHz:

Fujitsu 1x8GB 2Rx4 L DDR3-1333 R ECC, 8 GB, 1 x 8 GB, DDR3, 1333 MHz

Long summary description Fujitsu 1x8GB 2Rx4 L DDR3-1333 R ECC memory module 8 GB 1333 MHz:

Fujitsu 1x8GB 2Rx4 L DDR3-1333 R ECC. Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, ECC

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.