location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 10 TB Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RackStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS3412xs
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS3412XS/10TB
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 04:21:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 10 TB Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (2U) Black, Silver
  • - Total installed storage capacity: 10 TB Number of storage drives supported: 10
  • - 3.1 GHz
  • - 2 DDR3
  • - Ethernet LAN DHCP server iSCSI support Wake-on-LAN ready
Guarantee: 3 Years
Long product name Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 10 TB Black, Silver :
The short editorial description of Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 10 TB Black, Silver

RS3412xs 10TB - Dual Core 3.1GHz, DDR3 2GB ECC RAM, 10 x 3.5" / 2.5" SATA(II), 2U, 12.77Kg
More>>>
Short summary description Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 10 TB Black, Silver:
This short summary of the Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 10 TB Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Synology RackStation RS3412xs, Rack (2U), 2 GB, DDR3, 10 TB, Black, Silver

Long summary description Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 10 TB Black, Silver:
This is an auto-generated long summary of Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 10 TB Black, Silver based on the first three specs of the first five spec groups.

Synology RackStation RS3412xs. Chassis type: Rack (2U). Processor frequency: 3.1 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 10 TB

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 12:45:08
Uk has collected 5 expert reviews for Synology RackStation RS3412xs Rack (2U) Ethernet LAN Black, Silver and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
zdnet.com
Updated:
2016-12-30 00:23:29
With support for both NAS file sharing and block-level iSCSI, the latest member of the Synology RackStation family, the RS3412xs, is a scalable appliance capable of meeting the storage needs of many medium-sized companies. It lacks support for SAS, data d...
Good 1, NAS server, Gigabit Ethernet, Rackmountable 2U, 0 (installed) / 10 (max), 44.5 cm, 57 cm, 8.8 cm, 12.8 kg, print server, 1 x 3.1 GHz, DualCore, 1, 2 GB DDR3, Serial ATA300, 300 MBps, JBOD, RAID 0, RAID 1, RAID 10, RAID 5, RAID 5 hot spare, RAID 6, HDD...
Bad To this end web, PHP, MySQL and other servers remain, along with a basketful of backup and synchronisation tools to protect the data on the appliance, including iSCSI LUN backup in the new DSM release. However, applications that didn't fit the datacentre...
85%
Brand Image Article code product Stock Price from
Synology

Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 40 TB Black, Silver
(show image)
RS3412XS/40TB RS3412xs 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 30 TB Black, Silver
(show image)
RS3412XS/30TB RS3412xs 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 20 TB Black, Silver
(show image)
RS3412XS/20TB RS3412xs 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 Black, Silver
(show image)
RS3412XS RS3412xs 0.00
(excl. VAT)
0 (incl. VAT)