Microconnect logo

Microconnect B-UTP515Y networking cable Yellow 590.6" (15 m) Cat5e U/UTP (UTP)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26246
Info modified on:
10 Aug 2024, 09:48:58
Bullet Points Microconnect B-UTP515Y networking cable Yellow 590.6" (15 m) Cat5e U/UTP (UTP):
  • - Suitable for Gigabit (10/100/1000 Mbit) network
  • - CAT5e tested up to 100MHz
  • - with Latch Protection
  • - with slimline relief
  • - with gold plated PINs
Guarantee:
300 months
Long product name Microconnect B-UTP515Y networking cable Yellow 590.6" (15 m) Cat5e U/UTP (UTP):

CAT5e U/UTP Network Cable 15m, Yellow

Short summary description Microconnect B-UTP515Y networking cable Yellow 590.6" (15 m) Cat5e U/UTP (UTP):

Microconnect B-UTP515Y, 590.6" (15 m), Cat5e, U/UTP (UTP), RJ-45, RJ-45, Yellow

Long summary description Microconnect B-UTP515Y networking cable Yellow 590.6" (15 m) Cat5e U/UTP (UTP):

Microconnect B-UTP515Y. Cable length: 590.6" (15 m), Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 1000 Mbit/s, Product color: Yellow

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.