location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 350D + EF-S 18-55mm 8 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 350D + EF-S 18-55mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0210B137
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon EOS 350D + EF-S 18-55mm 8 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 MP CMOS Black
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS 350D + EF-S 18-55mm 8 MP CMOS Black :
The short editorial description of Canon EOS 350D + EF-S 18-55mm 8 MP CMOS Black

EOS 350D + EF-S 18-55mm
More>>>
Canon EOS 350D + EF-S 18-55mm 8 MP CMOS Black:
The official marketing text of Canon EOS 350D + EF-S 18-55mm 8 MP CMOS Black as supplied by the manufacturer

Switch to the future with the EOS 350D Digital and take your creativity to a new dimension. Compact, lightweight and intuitive; delivering results to captivate the most discerning audience.

Features

-8.0 MP.
-3 fps with up to 14 image burst.
-E-TTL II flash system.
-DIGIC II.
-7-point AF.
-DPP RAW image processing software.
-Separate RAW/JPEG image recording.
-USB 2.0 Hi-speed/Video Out.
-Compatible with EF/EF-S lenses/EX Speedlite flashes.
-PictBridge compatible.

<For the love of photography

Quality
The EOS 350D Digital employs Canon’s acclaimed CMOS technology, for outstanding image quality and 8.0 Megapixel resolution. Always be primed for the next shot with responsive 3 frame per second, 14 frame burst performance and instant 0.2 second start up time. Powerful DIGIC II architecture taken from Canon’s pro-series cameras ensures no compromise on sophisticated, effective and super-fast image processing.

Focus
7 auto focus points are distributed across the frame for fast, accurate focusing, even with off-centre subjects. Lock focus before the shot with One Shot AF, or switch to AI Servo AF for predictive tracking of moving subjects - great for wildlife and sports photography.

Perfect light
The powerful pop-up flash (guide no. 13) offers plenty of lighting flexibility. E-TTL II distance-linked flash reads lens distance information and ambient light for accurate flash metering: perfect for recomposed shots and difficult reflections. The camera is compatible with the entire EX Speedlite flash range, including the Speedlite 580EX, which transmits colour temperature information for improved colour stability.

Lenses
The EOS 350D Digital is compatible with more than 60 Canon EF lenses, including Canon’s EF-S lenses. Built with the EOS 350D Digital photographer in mind, the EF-S 10-22mm f/3.5-4.5 USM and EF-S 17-85mm f/4-5.6 IS USM cover an exciting range of popular focal lengths, while the EF-S 60mm f/2.8mm Macro USM lens lends a new dimension to the world of insects and plants.

Ultimate flexibility
Before shooting, choose to optimise JPEG images either for direct printing or post processing. For ultimate flexibility, JPEG and RAW images write simultaneously. Canon’s Digital Photo Professional RAW image processing software gives you post-shoot control over valuable RAW images.

Connectivity
A USB 2.0 Hi-Speed interface ensures rapid image uploads and fast direct printing. Once connected direct to any PictBridge compatible printer, simply hit the ‘Direct Print’ button for an instant print of the displayed image; automatically sized and correctly aligned. The EOS 350D Digital takes both CF and CF-II cards, including cards of over 2GB capacity.

Online sharing
Membership is included to Canon's CANON iMAGE GATEWAY, with 100 Mb of online space for album storing and sharing. Upload images and direct your friends and family to secure online 'albums'.

Short summary description Canon EOS 350D + EF-S 18-55mm 8 MP CMOS Black:
This short summary of the Canon EOS 350D + EF-S 18-55mm 8 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 350D + EF-S 18-55mm, 8 MP, CMOS, 17.1 oz (485 g), Black

Long summary description Canon EOS 350D + EF-S 18-55mm 8 MP CMOS Black:
This is an auto-generated long summary of Canon EOS 350D + EF-S 18-55mm 8 MP CMOS Black based on the first three specs of the first five spec groups.

Canon EOS 350D + EF-S 18-55mm. Megapixel: 8 MP, Sensor type: CMOS. Focal length range: 18 - 55 mm. Display diagonal: 1.8". PictBridge. Weight: 17.1 oz (485 g). Product color: Black

Picture quality
Megapixel *
8 MP
Sensor type *
CMOS
Image stabilizer *
No
Supported aspect ratios
3:2
Lens system
Focal length range
18 - 55 mm
Focusing
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
100, 200, 400, 800, 1600
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Shutter
Camera shutter type
Electronic
Flash
Flash modes *
Red-eye reduction
Flash exposure lock
Yes
Memory
Compatible memory cards *
CF
Maximum memory card size
2 GB
Display
Display *
LCD
Display diagonal *
1.8"
Display resolution (numeric)
115000 pixels
Viewfinder
Magnification
0.8x
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Close-up (macro), Portrait, Sports, Landscape
Photo effects *
Black&White
Self-timer delay *
10 s
Playback zoom (max)
210x
Design
Product color *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NB-2LH
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
4.98" (126.5 mm)
Depth
3.71" (94.2 mm)
Height
2.52" (64 mm)
Weight
17.1 oz (485 g)
Other features
Video capability
No
Interface
USB 2.0
Lens system
EF/EF-S
Built-in flash
Yes
Camera shutter speed
30-1/4000 s
Compatible operating systems
Windows 98/2000/Me/XP Mac OS X v10.1 to v10.3
Digital SLR
Yes