ASUS logo

ASUS EN8800GTS/HTDP/512M graphics card GeForce 8800 GTS GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139843
Info modified on:
02 Sept 2024, 20:23:32
Long product name ASUS EN8800GTS/HTDP/512M graphics card GeForce 8800 GTS GDDR3:

GeForce 8800GTS 512MB DDR3, TV-Out, HDTV-out, Dual DVI-I

ASUS EN8800GTS/HTDP/512M graphics card GeForce 8800 GTS GDDR3:

With the world's first DirectX 10.0 GPU, EN8800GTS delivers unparalleled levels of graphics realism

ASUS Exclusive Innovations

- HDCP Compliant: Allow playback of HD DVD, Blu-Ray Disc and other protected content at full HDresolutions
- Built for Microsoft® Windows Vista™
- ASUS Splendid: Watching movies on PC is as good as on Top-of-the-line consumer television
- ASUS Video Security Online: Keep an eye on your home at all times no matter where you are
- ASUS Game LiveShow: Stream live gaming action onto the internet and share with other gaming enthusiast
- ASUS Game Replay: Recording gaming action and strategy into MPEG4 files to share with other gaming enthusiast
- ASUS Game FaceMessenger: Easy IM and live game conference in any PC games
- ASUS OnScreenDisplay: Adjust the fame settings and enhance gaming experience without leaving the game

Graphics GPU Features

- NVIDIA® GeForce 8800GTS
- Built for Microsoft® Windows Vista™
- NVIDIA SLI™ Technology ready
- NVIDIA® unified architecture with GigaThread™ technology
- Full support for Microsoft DirectX10.0 and Shader Model 4.0 enables stunning and complex special effects
- OpenGL®2.0 support
- NVIDIA® Quantum Effects™ Technology
- True 128-bit floating point high dynamic-range (HDR) lighting
- Two dual-link DVI outputs support two 2560x1600 resolution displays

Adapter/Cable Bundled

- DVI to VGA adapter
- Power Cable
- HDTV-out cable

Short summary description ASUS EN8800GTS/HTDP/512M graphics card GeForce 8800 GTS GDDR3:

ASUS EN8800GTS/HTDP/512M, GeForce 8800 GTS, GDDR3, 256 bit, 1940 MHz, 2560 x 1600 pixels

Long summary description ASUS EN8800GTS/HTDP/512M graphics card GeForce 8800 GTS GDDR3:

ASUS EN8800GTS/HTDP/512M. Graphics processor: GeForce 8800 GTS, Processor frequency: 650 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1940 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.