location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 7310 Inkjet 9.8 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7310
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5562B#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2023 10:02:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OfficeJet 7310 Inkjet 9.8 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 9.8 ppm
  • - Color copying Color scanning Color faxing
  • - Direct printing
  • - USB port
  • - Internal memory: 96 MB Built-in processor
  • - 26.2 lbs (11.9 kg)
Guarantee: Service & support options: Express Exchange (one-year) H3695E, Express Exchange (two-year) H5461A, Express Exchange (three-year) H5461A/EOne-year limited hardwarebacked by HP Customer Care, service and support; one-year technical phone supportstandard statement: To the extent allowed by local law, except for the obligations specifically set forth in thisstatement, in no event shall HP or its third-party suppliers be liable for direct, indirect, special, incidental, or consequential damages, whether based on contract, tort, or any other legal theory and whether advised of the possibility of such damages. The use of a non-HP ink cartridge or a refilled ink cartridge does not affect either theto the customer or any HP support contract with the customer. However, if product failure or damage is attributable to the use of a non-HP or refilled ink cartridge, HP shall charge its standard labor and materials charges to service the product for the failure or damage. HP is not responsible for accuracy of information relating to non-HP products. This listing of non-HP products does not constitute an endorsement by Hewlett-Packard Company. HP disclaims all warranties, written and oral, expressed or implied, with respect to products developed by independent vendors, including the warranties of merchantability and fitness for a particular use.
Long product name HP OfficeJet 7310 Inkjet 9.8 ppm :
The short editorial description of HP OfficeJet 7310 Inkjet 9.8 ppm

Officejet 7310 All-in-One Printer, Fax, Scanner, Copier
More>>>
HP OfficeJet 7310 Inkjet 9.8 ppm:
The official marketing text of HP OfficeJet 7310 Inkjet 9.8 ppm as supplied by the manufacturer

Network-ready with 6.4 cm colour LCD and automatic two-sided printing, faxing, scanning and copying.

Features

- Share printing, scanning, fax sending and memory card access with built-in Ethernet networking.

- Get more done with outstanding performance and two-sided printing, faxing, scanning and copying.

- Print professional quality borderless photos directly from memory cards or via your computer.

Short summary description HP OfficeJet 7310 Inkjet 9.8 ppm:
This short summary of the HP OfficeJet 7310 Inkjet 9.8 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 7310, Inkjet, Color printing, Color copying, Color scanning, Color faxing, Direct printing

Long summary description HP OfficeJet 7310 Inkjet 9.8 ppm:
This is an auto-generated long summary of HP OfficeJet 7310 Inkjet 9.8 ppm based on the first three specs of the first five spec groups.

HP OfficeJet 7310. Print technology: Inkjet, Printing: Color printing, Print speed (color, normal quality, A4/US Letter): 5.7 ppm. Copying: Color copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Color faxing. Direct printing

Printing
Print technology *
Inkjet
Printing *
Color printing
Print speed (black, normal quality, A4/US Letter) *
9.8 ppm
Print speed (color, normal quality, A4/US Letter)
5.7 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (color, draft quality, A4/US Letter)
20 ppm
Print speed (black, best quality, A4)
2.1 ppm
Print speed (color, best quality, A4)
2.1 ppm
Print speed (black, fast normal quality, A4)
11.6 ppm
Print speed (color, fast normal quality, A4)
7.4 ppm
Print speed (color photo, draft quality)
2.2 ppm
Print speed (color photo, normal quality)
1.1 ppm
Print speed (color photo, best quality) on photo paper
0.6 ppm
Print speed (black, best quality, letter)
Up to 2.1 ppm
Print speed (black, fast normal quality, letter)
Up to 11.6 ppm
Print speed (color, best quality, letter)
Up to 2.1 ppm
Print speed (color, draft quality, letter)
Up to 20 ppm
Print speed (color, fast normal, letter)
Up to 7.4 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
9.8 cpm
Copy speed (color, normal quality, A4)
5.7 cpm
Copy speed (color, draft, A4)
20 cpm
Copy speed (color, normal, US Letter)
9.8 cpm
Maximum number of copies
99 copies
Copy resolution (black graphics)
Up to 4800 x 1200-optimized dpi color copying on HP Premium Photo Paper and 1200 scan dpi
Copy resolution (color text and graphics)
4800 DPI
Copier settings
Digital imaging processing, digital zoom 25 - 400% (varies by model), up to 99 copies from original, stand-alone copying: actual size, fit-to-page, poster, 2 on 1, full page, fill entire page, margin shift, poster
Maximum copy speed (black, A4)
30 cpm
Maximum copy speed (color, A4)
20 cpm
Copy speed (black, concept, A4)
30 cpm
Copy speed (black, best, letter)
Up to 0.8 cpm
Scanning
Scanning *
Color scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed scanner
Scan technology
CCD
Input color depth
48 bit
Grayscale levels
256
TWAIN version
1.7
Scan input modes
Front-panel scan, HP Director, TWAIN
Scanner features
HP Image Zone photo & imaging software includes: HP Director, HP Document Viewer, HP Photo Gallery, HP Image Editor, HP Instant Share, HP Send to Application, HP Photo Prints, HP Creative Photo Projects, HP Album Printing, HP Quick prints, Read I.R.I.S.
Fax
Faxing *
Color faxing
Fax memory
150 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
110
Fax forwarding
No
Fax speed (A4)
3 sec/page
Fax delayed sending
No
Distinctive ring
Yes
Features
Maximum duty cycle *
5000 pages per month
Digital sender
No
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper tray 2 input capacity
30 sheets
Standard input capacity for cards
Up to 30 cards
Standard input capacity for transparencies
Up to 30 sheets
Maximum input capacity for envelopes
30
Maximum input capacity for labels
30
Maximum input capacity for transparencies
30 sheets
Maximum input capacity for 10 x 15 cm photographs
30 sheets
Standard output capacity for envelopes
10 sheets
Standard output capacity for cards
30
Maximum input capacity
400 sheets
Maximum output capacity
50 sheets
Paper handling
Envelope feeder
No
Recommended media weight
60 - 90 g/m²
Maximum input capacity for cards
30
Media handling
Sheetfed, flatbed
Maximum paper trays
Up to 3
Paper handling optional/input
Optional HP 250-Sheet Plain Paper Tray pt6211 (Q6211A); Optional HP Auto Two-sided Print Accessory with Small Paper Tray ph3032 (Q3032A)
Paper handling standard/input
150-sheet input tray
Paper handling standard/output
50-sheet output tray
Paper handling
150-sheet input tray, 50-sheet output tray
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Performance
Internal memory *
96 MB
Compatible memory cards
SmartMedia, xD
Built-in processor
Yes
Minimum system requirements
Microsoft Internet Explorer 5.01 CD-ROM drive SVGA 800 x 600 monitor Adobe Acrobat Reader 5
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
75 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
795 MB
Minimum processor
Intel Pentium II / Celeron
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
26.2 lbs (11.9 kg)
Packaging data
Package weight
33.5 lbs (15.2 kg)
Packaging content
Bundled software
HP Director, HP Document Viewer, HP Photo Gallery, HP Image Editor, HP Instant Share, HP Send ~ Application, HP Photo Prints, HP Creative Photo Projects, HP Album Printing, HP Quick prints, Read I.R.I.S.
Logistics data
Pallet weight
721.1 lbs (327.1 kg)
Number of cartons per pallet
5 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
20 pc(s)
Other features
Standard input trays
1
I/O ports
1 x USB, 1 x Wired Ethernet 802.3, 1 x Prictbridge.
Networking features
Built-in Wired 802.3 Ethernet
Dimensions (WxDxH)
21.6 x 9.09 x 17.2" (549 x 231 x 438 mm)
Power requirements
100 ~ 240 VAC
Modem type
33.6 Kbps
Media types supported
Paper (plain, inkjet, photo, banner), envelopes, transparencies, labels, cards (index, greeting), iron-on transfers, borderless media
Minimum system requirements for Macintosh
G3; Mac OS v 9.1 ~, Mac OS X v 10.1.5, 10.2.3 ~, v 10.3.x; 128 MB RAM (256 MB ~; 400 MB HD; QuickTime 5.0 ~
Print head
4 (1 each black, tri-color, optional photo, optional gray photo)
Safety
IEC 60950-1: 2001; EN 60950-1: 2002; IEC 60825-1 Edition 1.2: 2001 / EN 60825-1+A11+A2+A1: 2002 Class 1(Laser/Led); UL 60950-1: 2003 CAN/CSA-22.2 No. 60950-1-03; NOM 019-SFCI-1993, AS/NZS 60950: 2000, GB4943: 2001
Maximum internal memory
96 GB
Compatible operating systems
Microsoft Windows 98, 98 SE, 2000 Professional, Me, XP; Mac OS v 9.1 ~, OS X v 10.1.5, v 10.2.3 ~, v 10.3.x
Functions
Color printing, color copying, color scanning, color faxing
Size (imperial)
21.6"
Acoustic power emissions
Colour printing, colour copying: 6.2 B(A); black-and-white printing: 6.5 B(A); black-and-white copying: 6.6 B(A); idle: 3.3 B(A)
Color printing technology
HP Photoret IV
PictBridge
Yes
Compatible ink types, supplies
Dye-based, pigment-based
All-in-one functions
Fax, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Copier smart software features
Fit-to-page, reduce/enlarge, many-on-a-page, iron-on transfer, text/photo/mixed enhancements
Custom media sizes
77 x 127 ~ 215 x 610 mm
Duplex print options
Automatic (standard)
Product dimensions when open (LxWxD)
21.6"
Media weights by paper path
A4: 60 to 90 g/m2, HP banner paper: 60 to 90 g/m2, HP envelopes: 75 to 90 g/m2, HP cards: up to 200 g/m2, HP photo paper: up to 280 g/m2
Pallet dimensions (W x D x H)
48 x 40 x 86" (1219.2 x 1016 x 2184.4 mm)
Print quality (black, draft quality)
300 DPI
Print quality (color, best quality)
4800 DPI
Standard media sizes
A4 (210 x 297 mm); A5 (148 x 210 mm); B5 (176 x 250 mm); DL (110 x 220 mm); C6 (114 x 162 mm); A6 (105 x 148 mm); (300 x 100 mm); (130 x 180 mm); (100 x 150 mm)
Handset
No
Typefaces
8 TrueType
Print quality (black, best quality)
1200
Print quality (black, normal quality)
600 DPI
Maximum dimensions (W x D x H)
21.6 x 20.8 x 11.5" (549 x 528 x 291 mm)
Page yield high capacity (black & white)
C8767EE HP No. 339 Black Inkjet Print Cartridge (21 ml) 800 pages*
Standard output capacity for transparencies
25 sheets
Image scaling/enlargement range
25 ~ 400%
Page yield (photo)
C9369EE HP No. 348 Photo Inkjet Print Cartridge (13 ml) 135 10 x 15 cm photos (+/-10%)** C9368AE HP No. 100 Grey Photo Inkjet Print Cartridge (15 ml) 80 10 x 15 cm photos in black & white (+/-10%)
Service & support
1 year limited hardware warranty backed by HP Service and Support
Technical features
Built-in 802.3 Ethernet for wired networking plus remote printing via HP Instant Share. Print and copy at up to 30 ppm in black, up to 20 ppm in colour Scan at 2400 x 4800 dpi optical resolution*, 48-bit colour HP Instant Share for easy photo sharing via
Approximate page yield (A4, color)
260 pages
Maximum scan area (imperial)
8.5"
Package dimensions (W x D x H)
23.5 x 15.75 x 20.25"
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 86"
Pallet weight (imperial)
721.2 lbs
Weight (imperial)
26.2 lb
Standard input capacity for envelopes
20 sheets
Auto fax reduction supported
Yes
Exifprint supported
Yes, Version 2.2
Export file formats
Memory cards: JPEG, TIF, AVI, MOV, MPG; PictBridge: JPEG only
Junk barrier supported
No
Maximum output capacity for labels
30 sheets
Maximum output capacity for transparencies
25 sheets
Maximum print length (imperial)
24 in
Media sizes supported (imperial)
Letter, legal, executive, cards, No. 10 envelopes, borderless photo (4 x 6 in, 5 x 7 in, 8 x 10 in), borderless panoramic (4 x 10 in, 4 x 11 in, 4 x 12 in)
Package weight (imperial)
33.56 lbs
Page yield identifier
OJ7310
Photo proofsheets supported
Yes
Printer features
Color printing, color faxing, color copying, color scanning
Recommended media weight (imperial)
16 to 24 lb
Standard input capacity for legal
150 sheets
Standard output capacity for labels
30 sheets
Standard output capacity for legal
50 sheets
Video action printing supported
Yes
Wireless option type
Optional, enabled with purchase of a hardware accessory
Package dimensions (WxDxH)
23.5 x 15.7 x 20.2" (597 x 400 x 514 mm)
Electromagnetic compatibility
CISPR 22:1997 / EN 55022:1998 Class B; CISPR 24:1997 / EN 55024:1998; IEC 61000-3-2: 2000 / EN 61000-3-2: 2000; IEC 61000-3-3/A1: 2001 / EN 61000-3-3/ A1: 2001; CNS13438:1998, VCCI-2; FCC Part 15-Class B/ICES-003, Issue 2; GB9254: 1998, EN 301 489-17 v1.2.1 (2002)
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:06:07
Uk has collected 1 expert review for HP OfficeJet 7310 Inkjet 9.8 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%