location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 3000 S200 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Professional Desktop PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3000 S200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PQP5BMS
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 3000 S200 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Professional Desktop PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 220 W
  • - Intel® Pentium® Dual-Core 1.6 GHz
  • - 1 GB DDR2-SDRAM
  • - 160 GB DVD±RW
  • - Intel® GMA 950
  • - Windows XP Professional
Guarantee: One year parts and labour, On-site.
Long product name Lenovo 3000 S200 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Professional Desktop PC :
The short editorial description of Lenovo 3000 S200 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Professional Desktop PC

Lenovo 3000 S200, Intel® Pentium® Dual-Core Processor E2140, 1GB, 160GB 7200RPM S-ATA HDD, no diskette drive, PCI/PCIe Desktop (4x3), Intel Graphics Media Accelerator 950, DVD Recordable, Realtek 10/100 Ethernet, Windows XP Professional
More>>>
Lenovo 3000 S200 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Professional Desktop PC:
The official marketing text of Lenovo 3000 S200 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Professional Desktop PC as supplied by the manufacturer

As a worldwide Olympic Partner and the exclusive computing equipment supplier for the Beijing 2008 Olympic Games, the company recently launched the first Lenovo PCs to be distributed worldwide displaying Lenovo's Olympic Games composite logo, which features the brand name and the Olympic rings.

Short summary description Lenovo 3000 S200 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Professional Desktop PC:
This short summary of the Lenovo 3000 S200 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Professional Desktop PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 3000 S200, 1.6 GHz, Intel® Pentium® Dual-Core, 1 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description Lenovo 3000 S200 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Professional Desktop PC:
This is an auto-generated long summary of Lenovo 3000 S200 Intel® Pentium® Dual-Core 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Professional Desktop PC based on the first three specs of the first five spec groups.

Lenovo 3000 S200. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium® Dual-Core. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Weight: 22.9 lbs (10.4 kg)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® Dual-Core
Processor frequency *
1.6 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Maximum internal memory *
8 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
160 GB
Optical drive type *
DVD±RW
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
Intel® GMA 950
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Parallel ports quantity
1
Design
Chassis type *
Desktop
Performance
Audio system
ADI 1988 A
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Power
Power supply *
220 W
Weight & dimensions
Width *
13" (331 mm)
Depth *
15.9" (405 mm)
Height *
4.13" (105 mm)
Weight *
22.9 lbs (10.4 kg)
Packaging content
Display included *
No
Other features
Networking features
Ethernet/Fast Ethernet