IBM logo

IBM eServer BladeCenter BladeCenter HS21 XM server Blade Intel® Xeon® 5000 Sequence E5430 2.66 GHz 1 GB DDR2-SDRAM

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37378
Info modified on:
19 Jul 2024, 20:16:29
Guarantee:
3-year customer replaceable unit and onsite limited warranty
Long product name IBM eServer BladeCenter BladeCenter HS21 XM server Blade Intel® Xeon® 5000 Sequence E5430 2.66 GHz 1 GB DDR2-SDRAM:

BladeCenter HS21 XM

Short summary description IBM eServer BladeCenter BladeCenter HS21 XM server Blade Intel® Xeon® 5000 Sequence E5430 2.66 GHz 1 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter HS21 XM, 2.66 GHz, E5430, 1 GB, DDR2-SDRAM, Serial Attached SCSI (SAS), Blade

Long summary description IBM eServer BladeCenter BladeCenter HS21 XM server Blade Intel® Xeon® 5000 Sequence E5430 2.66 GHz 1 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter HS21 XM. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.66 GHz, Processor model: E5430. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Chassis type: Blade

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.