SMC logo

SMC Tiger Media Converter network media converter 100 Mbit/s 1300 nm

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29293
Info modified on:
03 Sept 2018, 06:16:29
Long product name SMC Tiger Media Converter network media converter 100 Mbit/s 1300 nm:

10/100BASE-TX to 100BASE-FX (MMF, SC) Media Converter

Short summary description SMC Tiger Media Converter network media converter 100 Mbit/s 1300 nm:

SMC Tiger Media Converter, 100 Mbit/s, 78740.2" (2000 m), 1300 nm, Link, IEEE 802.3, IEEE 802.3u, 0 - 70 °C

Long summary description SMC Tiger Media Converter network media converter 100 Mbit/s 1300 nm:

SMC Tiger Media Converter. Maximum data transfer rate: 100 Mbit/s. Maximum transfer distance: 78740.2" (2000 m), Wavelength: 1300 nm. LED indicators: Link, Compliance industry standards: IEEE 802.3, IEEE 802.3u. Connector(s): SC, RJ-45, Power requirements: 12V DC@0.8A, Electromagnetic emissions: FCC Part 15 of Class A, CE

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.