location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T7300 15" 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK E8310
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:GBR-225200-005AN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T7300 15" 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T7300 2 GHz
  • - 15" 1400 x 1050 pixels Matt 4:3
  • - 1 GB DDR2-SDRAM 667 MHz 1 x 1 GB
  • - 80 GB DVD Super Multi
  • - Intel® GMA X3100
  • - Bluetooth 2.0+EDR 3G
  • - 5.5 h 80 W
  • - Windows Vista Business
Long product name Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T7300 15" 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Business :
The short editorial description of Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T7300 15" 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Business

LIFEBOOK E8310 Intel Core 2 Duo T7300 2.0GHz 4MB 800MHz, 15" TFT SXGA+ 1400x1050 pixel, 1024MB 667MHz DDR2 SDRAM, 80GB SATA 5400rpm, UMTS/HSUPA, 802.11b/g, Gigabit Ethernet, DVD Super-multi, 2.5kg, Microsoft Windows Vista Business
More>>>
Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T7300 15" 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Business:
The official marketing text of Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T7300 15" 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Business as supplied by the manufacturer

Exceptional notebook with great functionality
The LIFEBOOK E Series is a feature-rich, secure notebook with comprehensive performance, the perfect substitute for a desktop PC. It's equipped with a 15-inch or 15.4-inch display and a great graphics solution for excellent viewing. A flexible modular bay concept enables the system to use a large variety of different extensions.

SPECIAL FEATURES
-Latest Intel® Centrino® 2 Processor Technology and Intel® Centrino® with vPro™ technology for seamless connectivity, long battery life and great performance.
-genuine Windows Vista® Business.
-Stylish, high-end design.
-Dual pointing devices with touchpad and touchstick.
-Extensive security features.
-Ideal connectivity through optional Wireless LAN, Bluetooth and embedded mobile broadband (3G/UMTS).
-LIFEBOOK E Series supports current PC Card and latest ExpressCard™ technology.

BRILLIANT RESOLUTION
Increase the viewing
Find the right re-solution and meet your need from desktop expander to a graphic artist. You have the choice of different kinds of 15-inch displays, XGA, SXGA+ or WSXGA+ and optional ATI graphics.

FLEXIBLE WORKING
Modular bay functions
Take a picture for your presentation, then put it into the notebook and store it immediately afterwards on DVD? Thanks to its modular bay the LIFEBOOK Series can support a DVD-writer, second battery or second hard disk drive. This gives you genuine flexibility when meeting the individual demands of your business.

UMTS/HSDPA
Highspeed connectivity
Mere communication - while on the move you can synchronize your e-mails securely and surf the Internet wirelessly via the groundbreaking embedded UMTS. This fundamental element of mobile technology gives you pure independent of any ‘hotspot’ – anywhere, anytime, how long it takes.

FULL CONNECTIVITY
Unmatched number of interfaces
Just connect anytime, anywhere with a variety of interfaces you need for everyday business in the office and on business trips. The LIFEBOOK E Series offers variety of classic ports, e.g. serial, parallel and latest card support for SD, PC and Express card.

INNOVATION
Enjoy reliability
Key requirements for the mobile professional are long battery life and reliability. Get longer battery life due to the unique EcoButton and software solution at one click. The special keyboard construction of our LIFEBOOK Series helps to defend against accidental spills of liquid over the notebook. Integrated ShockSensor prevents the hard disk drives from damage through shocks or vibrations.

Short summary description Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T7300 15" 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Business:
This short summary of the Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T7300 15" 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E8310, Intel® Core™2 Duo, 2 GHz, 15", 1400 x 1050 pixels, 1 GB, 80 GB

Long summary description Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T7300 15" 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Business:
This is an auto-generated long summary of Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T7300 15" 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Business based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E8310. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 15", Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 5.51 lbs (2.5 kg)

Display
Display diagonal *
15"
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7300
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
PBGA479, PPGA478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
80 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
Realtek ALC262
Number of built-in speakers
2
Camera
Front camera
No
Network
Mobile network generation
3G
Networking features
Gigabit Ethernet, 802.11 b/g
Mobile network connection *
Yes
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
I/O ports
1x SIM card
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Serial ports quantity
1
Keyboard
Keyboard keystroke
0.106" (2.7 mm)
Keyboard key pitch
0.748" (1.9 cm)
Pointing device
Touchpad + Scroll zone
Keyboard number of keys
86
Software
Pre-installed software
Adobe Acrobat Reader, Eco Power Saving Utility, Easy Guide, Nero Essentials, UMTS watcher, Odyssey Client
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29760
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Battery life (max)
5.5 h
Power
Battery life with optional 2nd battery
4.5 h
AC adapter power
80 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.22 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE 73/23/EEC CE! R&TTE UL/cUL CB Generic Report CB RoHS WHQL Energy Star
Weight & dimensions
Weight *
5.51 lbs (2.5 kg)
Video
External video modes refresh rate (max)
85 Hz
Video card features
Direct X9, DualView
Other features
Infrared data port
Yes
Type
PC
Dimensions (WxDxH)
13 x 10.8 x 1.5" (330 x 274 x 38 mm)
TV-in port
No
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:59:08
Uk has collected 1 expert review for Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T7300 38.1 cm (15") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Business but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T7300 15" 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Business Fujitsu LIFEBOOK E8310 Intel® Core™2 Duo T7300 15" 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Business
(show image)
LKN:GBR-225200-005 LIFEBOOK E8310 0.00
(excl. VAT)
0 (incl. VAT)