location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 211M Kit webcam 1.3 MP 1280 x 1024 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
211M Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0269-041
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:27:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name Axis 211M Kit webcam 1.3 MP 1280 x 1024 pixels White :
The short editorial description of Axis 211M Kit webcam 1.3 MP 1280 x 1024 pixels White

AXIS 211M + AXIS HOV Housing VT + wall mount w/ internal cable channel & power supply.
More>>>
Short summary description Axis 211M Kit webcam 1.3 MP 1280 x 1024 pixels White:
This short summary of the Axis 211M Kit webcam 1.3 MP 1280 x 1024 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 211M Kit, 1.3 MP, 1280 x 1024 pixels, 30 fps, 3 - 8 mm, 1 lx, White

Long summary description Axis 211M Kit webcam 1.3 MP 1280 x 1024 pixels White:
This is an auto-generated long summary of Axis 211M Kit webcam 1.3 MP 1280 x 1024 pixels White based on the first three specs of the first five spec groups.

Axis 211M Kit. Megapixel: 1.3 MP, Maximum video resolution: 1280 x 1024 pixels, Maximum frame rate: 30 fps. Product color: White, Sensor type: CMOS, Optical sensor size: 1/3". Weight: 8.61 oz (244 g). Security features: Multi-level password, IP address filtering, HTTPS encryption., Dimensions (WxDxH): 3.46 x 6.77 x 1.73" (88 x 172 x 44 mm), Compliance industry standards: IEEE 802.1X, IEEE802.3af

Country Distributor
United Kingdom 1 distributor(s)