location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card) wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WKPC54G-DE
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:19
The date of the most recent change of the data-sheet in Icecat's system
Long product name Linksys Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card) wireless router :
The short editorial description of Linksys Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card) wireless router

Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card)
More>>>
Linksys Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card) wireless router:
The official marketing text of Linksys Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card) wireless router as supplied by the manufacturer

All-In-One High-Speed Wireless Internet Sharing Solution!

Jump-start your wireless network! This Wireless-G Network Kit for Notebooks provides you with a Wireless-G Broadband Router (the heart of your network), and a Wireless-G Notebook Adapter to get your PC connected, quick and easy.

The Wireless Router lets you securely share your DSL or Cable Modem Internet connection with all the computers in the house, both wireless and wired. You can connect four computers directly to the Router by Ethernet cables, and daisy-chain out to more hubs and switches to create as big a network as you need.

Or, use the Router's built-in Wireless Access Point to connect your PC to the network without stringing any wires. That's where the Wireless-G Notebook Adapter comes in. Just plug it into your notebook through a PC Card slot. Wireless networking doesn't get any easier.

Of course, you can connect more computers to the Router and your high-speed Internet link -- just provide a wired or wireless network adapter for each one. And once your computers are connected to the Router, they can communicate with each other too, sharing resources like printers and all kinds of files -- music, digital pictures, and documents.

To protect your data and privacy, all wireless communications can be protected by industrial-strength 256-bit encryption, while the Router helps keep Internet intruders out of your computers. It's all easier than you think -- the included Setup Wizards walk you through configuring the Router and Adapter, step by step.

With the Wireless-G Network Kit for Notebooks, you're ready to start sharing printers, files, and your Internet connection, the easy way.

Complete solution includes an Internet-sharing Wireless-G Router and a Wireless-G Adapter for your notebook
Router shares a high-speed Cable or DSL Internet connection and other resources with both wired and wireless PCs
Wireless communications at up to 54Mbps data rate -- secured by 256-bit encryption
Included Setup Wizards take you through configuration, step by step

Short summary description Linksys Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card) wireless router:
This short summary of the Linksys Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card) wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card), IEEE 802.11b, IEEE 802.11g, 128-bit WEP, WPA, RIP-1, RIP-2, IEEE 802.3, IEEE 802.3U, IEEE 802.11b, IEEE 802.11g, 400 MHz, 128 MB

Long summary description Linksys Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card) wireless router:
This is an auto-generated long summary of Linksys Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card) wireless router based on the first three specs of the first five spec groups.

Linksys Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card). Networking standards: IEEE 802.11b, IEEE 802.11g. Security algorithms: 128-bit WEP, WPA. Routing protocols: RIP-1, RIP-2, Data link protocols: IEEE 802.3, IEEE 802.3U, IEEE 802.11b, IEEE 802.11g. Minimum processor: 400 MHz, Minimum RAM: 128 MB. Weight: 17.6 oz (500 g)

Network
Networking standards
IEEE 802.11b, IEEE 802.11g
Supports ISDN connection
No
Security
Security algorithms
128-bit WEP, WPA
Protocols
Routing protocols
RIP-1, RIP-2
Data link protocols
IEEE 802.3, IEEE 802.3U, IEEE 802.11b, IEEE 802.11g
System requirements
Minimum processor
400 MHz
Minimum RAM
128 MB
Weight & dimensions
Weight
17.6 oz (500 g)
Other features
Compatible operating systems
Microsoft Windows 98, Microsoft Windows 2000, Microsoft Windows Millennium Edition, Microsoft Windows XP
Dimensions (WxDxH)
7.32 x 6.89 x 1.89" (186 x 175 x 48 mm)
I/O ports
1 x Ethernet 10Base-T/100Base-TX - RJ-45 4 x Ethernet 10Base-T/100Base-TX - RJ-45 1 x Radio-Ethernet
Networking features
TCP/IP, IPX/SPX, PPTP, NetBEUI/NetBIOS, IPSec
Maximum data transfer rate
0.054 Gbit/s
Data transfer rate
54 Mbit/s
xDSL connection
No