Linksys logo

Linksys Compact Wireless G Internet Video Camera webcam 320 x 240 pixels

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132573
Info modified on:
21 Oct 2022, 10:14:32
Long product name Linksys Compact Wireless G Internet Video Camera webcam 320 x 240 pixels:

Compact Wireless G Internet Video Camera

Linksys Compact Wireless G Internet Video Camera webcam 320 x 240 pixels:

Send live video to a web browser anywhere in the world!
The Linksys Compact Wireless-G Internet Video Camera sends live video through the Internet to a web browser anywhere in the world! This compact, self-contained unit lets you keep track of your home, your kids, your workplace -- whatever's important to you.

Unlike standard "web cams" that require an attached PC, the Internet Video Camera contains its own web server, so it can connect directly to a network, either over Wireless-G (802.11g) networking, or over 10/100 Ethernet cable. The advanced MPEG-4 video compression produces a high-quality, high-framerate, up to 320x240 video stream.

The Compact Internet Video Camera's unique form-factor and wireless connectivity allows you to mount it on a wall nearly anywhere, or slip it into its included stand for desktop use. Once it's connected to your home network, you can "see what it sees" from any Windows-based PC in the house, while the video stream is secured from the outside world, hidden behind your Router. If you want the video to be visible from outside your home network, you can open an appropriate port on the Router, and then create password protected accounts to manage access to the camera, or leave it wide open for the world to see. The SoloLink domain service (trial sign-up included) lets you access your camera using an easy-to-remember "name", even if your home Internet connection uses a dynamic IP address.

You can also turn on Security Mode, which tells the camera to send a message with a short video attached to up to three email addresses whenever it detects motion in its field of view. You can then log onto the live video stream if the situation warrants. The included Viewer & Recorder utility lets you record the audio/video stream to your local hard drive, "live" or on a predetermined schedule.

Let the Linksys Compact Wireless-G Internet Video Camera help you keep tabs on your world.

Key features:
- Sends high-quality live video to your network wirelessly -- viewable from Windows PCs anywhere.
- Built-in stand-alone web server, no PC necessary.
- Security Mode automatically sends email alerts with video clips upon motion detection.
- Supports up to four simultaneous remote users.

Short summary description Linksys Compact Wireless G Internet Video Camera webcam 320 x 240 pixels:

Linksys Compact Wireless G Internet Video Camera, 320 x 240 pixels, CMOS, 10 - 90%, 10 - 85%, 10 - 70 °C, 0 - 40 °C

Long summary description Linksys Compact Wireless G Internet Video Camera webcam 320 x 240 pixels:

Linksys Compact Wireless G Internet Video Camera. Maximum video resolution: 320 x 240 pixels. Sensor type: CMOS. Weight: 4.59 oz (130 g). Minimum RAM: 64 MB. Data compression: MPEG-4, Minimum processor: Pentium 550MHz, Power requirements: 5V DC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.